Vishay Precision Group Ceramic Capacitors 715C15KTD33

Description
715C 15KVDC 3300PF 20% N4700 730
Request a Quote Datasheet
Description
715C 15KVDC 3300PF 20% N4700 730
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1896-715C15KTD33-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1896-715C15KTD33-ND
Ceramic Capacitors 1896-715C15KTD33-ND
715C 15KVDC 3300PF 20% N4700 730

715C 15KVDC 3300PF 20% N4700 730

Buy Now Datasheet
715C 15Kvdc 3300Pf ±20% N4700 7309 E4 Vishay - 69K5589 - Newark, An Avnet Company
Chicago, IL, United States
715C 15Kvdc 3300Pf ±20% N4700 7309 E4 Vishay
69K5589
715C 15Kvdc 3300Pf ±20% N4700 7309 E4 Vishay 69K5589
715C 15KVDC 3300PF ±20% N4700 7309 E4

715C 15KVDC 3300PF ±20% N4700 7309 E4

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 1896-715C15KTD33-ND 69K5589
Product Name Ceramic Capacitors 715C 15Kvdc 3300Pf ±20% N4700 7309 E4 Vishay
Applications General Purpose; High Voltage Capacitor
Operating Temperature -30 to 85 C (-22 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
WVDC 15000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
Aluminum Electrolytic Capacitors - 2002-101462T075EA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers