10000pF -20%, +80% 15000V (15kV) Ceramic Capacitor Y5U (E) Disk, Metal Fitting - Threaded
Ceramic Capacitor, Ceramic, Product overview: 715C15DKS10 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-715C15DKS10 can be used for catalog matching and distributor lookup.
CAP CER 10000PF 15KV Y5U DISK
CAP CER 10000PF 15KV Y5U DISK
CAP, DISC, Y5U, 0.01UF, 15KV, SCREW; Capacitance:10000pF;
715C 15KVDC 10000PF -20%+80% Z5U 7113 E4; Capacitance:0.01µF; Voltage Rating:15kV; Product Range:715C Series; Capacitance Tolerance:+80%, -20%; Dielectric Characteristic:Y5U; Lead Spacing:-; Capacitor Terminals:Screw; Operating RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BC5488-ND | 60-715C15DKS10 | 1311209P | 1311209 | 715C15DKS10 | 715C15DKS10 | 66C6480 | 01AH1622 |
| Product Name | Ceramic Capacitors | Capacitor | Single Layer Ceramic Capacitors | Single Layer Ceramic Capacitors | Capacitors - Ceramic Capacitors | Ceramic Capacitors | Cap, Disc, Y5U, 0.01Uf, 15Kv, Screw; Capacitance Vishay | 715C 15Kvdc 10000Pf -20%+80% Z5U 7113 E4; Capacitance Vishay |
| Applications | General Purpose; High Voltage Capacitor | Automotive | Automotive | General Purpose; General Purpose | General Purpose | |||
| Operating Temperature | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) | -30 to ? C (-22 to ? F) | |||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |||
| Capacitance Tolerance | 80 (+/- %) | 80 (+/- %) | 80 (+/- %) | 80 (+/- %) | 80 (+/- %) | -20 (+/- %) | ||
| WVDC | 15000 volts | 15000 volts | 15000 volts | 15000 volts | 15000 volts | 15000 volts |