Vishay Intertechnology, Inc. Ceramic Capacitors 715C15DKD47

Description
4700pF -20%, +80% 15000V (15kV) Ceramic Capacitor Y5U (E) Disk, Metal Fitting - Threaded
Request a Quote Datasheet
Description
4700pF -20%, +80% 15000V (15kV) Ceramic Capacitor Y5U (E) Disk, Metal Fitting - Threaded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - BC5487-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC5487-ND
Ceramic Capacitors BC5487-ND
4700pF -20%, +80% 15000V (15kV) Ceramic Capacitor Y5U (E) Disk, Metal Fitting - Threaded

4700pF -20%, +80% 15000V (15kV) Ceramic Capacitor Y5U (E) Disk, Metal Fitting - Threaded

Buy Now Datasheet
Singapore, Singapore
Ceramic Capacitor, Ceramic, Product overview: 715C15DKD47 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-715C15DKD47 can be used for catalog matching and distributor lookup.

Ceramic Capacitor, Ceramic, Product overview: 715C15DKD47 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-715C15DKD47 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
715C 15Kvdc 4700Pf -20%+80% Y5U E4; Capacitance Vishay - 01AH1621 - Newark, An Avnet Company
Chicago, IL, United States
715C 15Kvdc 4700Pf -20%+80% Y5U E4; Capacitance Vishay
01AH1621
715C 15Kvdc 4700Pf -20%+80% Y5U E4; Capacitance Vishay 01AH1621
715C 15KVDC 4700PF -20%+80% Y5U E4; Capacitance:4700pF; Voltage Rating:15kV; Product Range:715C Series; Capacitance Tolerance:+80%, -20%; Dielectric Characteristic:Y5U; Lead Spacing:-; Capacitor Terminals:Screw; Operating TemperatureRoHS Compliant: Yes

715C 15KVDC 4700PF -20%+80% Y5U E4; Capacitance:4700pF; Voltage Rating:15kV; Product Range:715C Series; Capacitance Tolerance:+80%, -20%; Dielectric Characteristic:Y5U; Lead Spacing:-; Capacitor Terminals:Screw; Operating TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number BC5487-ND 60-715C15DKD47 01AH1621
Product Name Ceramic Capacitors Capacitor 715C 15Kvdc 4700Pf -20%+80% Y5U E4; Capacitance Vishay
Applications General Purpose; High Voltage Capacitor
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 80 (+/- %) 80 (+/- %) -20 (+/- %)
WVDC 15000 volts 15000 volts 15000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101303U010EA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1206Y6300472KTTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor; Automotive
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details