Vishay Intertechnology, Inc. Ceramic Capacitors 715C10KTD80M5

Description
715C 10KVDC 8000PF 20% N4700 756
Request a Quote Datasheet
Description
715C 10KVDC 8000PF 20% N4700 756
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1896-715C10KTD80M5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1896-715C10KTD80M5-ND
Ceramic Capacitors 1896-715C10KTD80M5-ND
715C 10KVDC 8000PF 20% N4700 756

715C 10KVDC 8000PF 20% N4700 756

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 1896-715C10KTD80M5-ND
Product Name Ceramic Capacitors
Applications General Purpose; High Voltage Capacitor
Operating Temperature -30 to 85 C (-22 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - C0805C220J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers