Vishay Intertechnology, Inc. SCRs - Single - 70TPS16PBF 70TPS16PBF

Description
Manufacturer: Vishay Win Source Part Number: 197932-70TPS16PBF Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 200mA Voltage - Off State: 1600V Voltage - Gate Trigger (Vgt) (Max): 1.5V Current - Gate Trigger (Igt) (Max): 100mA Voltage - On State (Vtm) (Max): 1.4V Current - On State (It (AV)) (Max): 70A Current - On State (It (RMS)) (Max): 75A Current - Off State (Max): 1mA Current - Non Rep. Surge 50, 60Hz (Itsm): 1400A @ 50Hz SCR Type: Standard Recovery Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SUPER-247 (TO-274AA) Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 197932-70TPS16PBF Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 200mA Voltage - Off State: 1600V Voltage - Gate Trigger (Vgt) (Max): 1.5V Current - Gate Trigger (Igt) (Max): 100mA Voltage - On State (Vtm) (Max): 1.4V Current - On State (It (AV)) (Max): 70A Current - On State (It (RMS)) (Max): 75A Current - Off State (Max): 1mA Current - Non Rep. Surge 50, 60Hz (Itsm): 1400A @ 50Hz SCR Type: Standard Recovery Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SUPER-247 (TO-274AA) Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - Single - 70TPS16PBF - 197932-70TPS16PBF - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - 70TPS16PBF
197932-70TPS16PBF
SCRs - Single - 70TPS16PBF 197932-70TPS16PBF
Manufacturer: Vishay Win Source Part Number: 197932-70TPS16PBF Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 200mA Voltage - Off State: 1600V Voltage - Gate Trigger (Vgt) (Max): 1.5V Current - Gate Trigger (Igt) (Max): 100mA Voltage - On State (Vtm) (Max): 1.4V Current - On State (It (AV)) (Max): 70A Current - On State (It (RMS)) (Max): 75A Current - Off State (Max): 1mA Current - Non Rep. Surge 50, 60Hz (Itsm): 1400A @ 50Hz SCR Type: Standard Recovery Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SUPER-247 (TO-274AA) Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 197932-70TPS16PBF
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 200mA
Voltage - Off State: 1600V
Voltage - Gate Trigger (Vgt) (Max): 1.5V
Current - Gate Trigger (Igt) (Max): 100mA
Voltage - On State (Vtm) (Max): 1.4V
Current - On State (It (AV)) (Max): 70A
Current - On State (It (RMS)) (Max): 75A
Current - Off State (Max): 1mA
Current - Non Rep. Surge 50, 60Hz (Itsm): 1400A @ 50Hz
SCR Type: Standard Recovery
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SUPER-247 (TO-274AA)
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Thyristors
Product Number 197932-70TPS16PBF
Product Name SCRs - Single - 70TPS16PBF
Thyristor Type SCR
Unlock Full Specs
to access all available technical data

Similar Products

Triacs - 2N6071BTG - 854979-2N6071BTG - Win Source Electronics
Rochester Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
B-2 and B-2T Series SCR/Diode Module - B533-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Thyristors - 2104945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Pin Count 7
Standards and Certifications RoHS
View Details