Vishay Intertechnology, Inc. SCRs - Single - 70TPS12PBF 70TPS12PBF

Description
Manufacturer: Vishay Win Source Part Number: 197931-70TPS12PBF Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 200mA Voltage - Off State: 1200V Voltage - Gate Trigger (Vgt) (Max): 1.5V Current - Gate Trigger (Igt) (Max): 100mA Voltage - On State (Vtm) (Max): 1.4V Current - On State (It (AV)) (Max): 70A Current - On State (It (RMS)) (Max): 75A Current - Off State (Max): 1mA Current - Non Rep. Surge 50, 60Hz (Itsm): 1400A @ 50Hz SCR Type: Standard Recovery Family Name: VS-70TPS12 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SUPER-247 (TO-274AA) Alternative Parts (Cross-Reference): SKT80/12EUNF; Introduction Date: December 10, 2010 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 197931-70TPS12PBF Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 200mA Voltage - Off State: 1200V Voltage - Gate Trigger (Vgt) (Max): 1.5V Current - Gate Trigger (Igt) (Max): 100mA Voltage - On State (Vtm) (Max): 1.4V Current - On State (It (AV)) (Max): 70A Current - On State (It (RMS)) (Max): 75A Current - Off State (Max): 1mA Current - Non Rep. Surge 50, 60Hz (Itsm): 1400A @ 50Hz SCR Type: Standard Recovery Family Name: VS-70TPS12 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SUPER-247 (TO-274AA) Alternative Parts (Cross-Reference): SKT80/12EUNF; Introduction Date: December 10, 2010 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - Single - 70TPS12PBF - 197931-70TPS12PBF - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - 70TPS12PBF
197931-70TPS12PBF
SCRs - Single - 70TPS12PBF 197931-70TPS12PBF
Manufacturer: Vishay Win Source Part Number: 197931-70TPS12PBF Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 200mA Voltage - Off State: 1200V Voltage - Gate Trigger (Vgt) (Max): 1.5V Current - Gate Trigger (Igt) (Max): 100mA Voltage - On State (Vtm) (Max): 1.4V Current - On State (It (AV)) (Max): 70A Current - On State (It (RMS)) (Max): 75A Current - Off State (Max): 1mA Current - Non Rep. Surge 50, 60Hz (Itsm): 1400A @ 50Hz SCR Type: Standard Recovery Family Name: VS-70TPS12 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SUPER-247 (TO-274AA) Alternative Parts (Cross-Reference): SKT80/12EUNF; Introduction Date: December 10, 2010 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 197931-70TPS12PBF
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 200mA
Voltage - Off State: 1200V
Voltage - Gate Trigger (Vgt) (Max): 1.5V
Current - Gate Trigger (Igt) (Max): 100mA
Voltage - On State (Vtm) (Max): 1.4V
Current - On State (It (AV)) (Max): 70A
Current - On State (It (RMS)) (Max): 75A
Current - Off State (Max): 1mA
Current - Non Rep. Surge 50, 60Hz (Itsm): 1400A @ 50Hz
SCR Type: Standard Recovery
Family Name: VS-70TPS12
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SUPER-247 (TO-274AA)
Alternative Parts (Cross-Reference): SKT80/12EUNF;
Introduction Date: December 10, 2010
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Thyristors
Product Number 197931-70TPS12PBF
Product Name SCRs - Single - 70TPS12PBF
Thyristor Type SCR
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Thyristors - SCRs - Modules - T1800N42TOFXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type DO-200AE
VDRM 4200 volts
View Details
Thyristors - 9056087 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type Semipack1
Pin Count 7
View Details
Triacs - 2N6071A - 854978-2N6071A - Win Source Electronics
Rochester Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Specs
Thyristor Type SCR
Package Type Module
VDRM 600 volts
View Details