Manufacturer: Vishay
Win Source Part Number: 907785-70MT160PB
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Bridge Rectifier Three Phase Standard 1.6 kV Chassis Mount 7-MTPB
Package: Bulk
Package: 7-MTPB
Mounting: Chassis Mount
Part Status: Obsolete
Family Name: 70MT160
Categories: Discrete Semiconductor Products
Case / Package: 7-MTPB
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 15
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: *70MT160PB, VS-70MT160PB, VS-70MT160PB-ND, VS70MT160PB, VS70MT160PB-ND
Bridge Rectifier Three Phase Standard 1.6kV Chassis Mount 7-MTPB
BRIDGE RECT 3P 1.6KV 70A 7-MTPB Product overview: 70MT160PB from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6KV, 70A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.6KV, 70A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-70MT160PB can be used for catalog matching and distributor lookup.
BRIDGE RECT 3P 1.6KV 70A 7-MTPB
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 907785-70MT160PB | 70MT160PB-ND | 299-70MT160PB | 70MT160PB |
| Product Name | Bridge Rectifiers - 70MT160PB | Bridge Rectifiers | 1.6KV 70A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Diode Type | Bridge Rectifier Three Phase Standard 1.6 kV Chassis Mount 7-MTPB |