Vishay Intertechnology, Inc. DIODE, FAST RECOVERY; 70 A @ 75 DEGC; 1000; 0.1 MA @ 25 DEGC; 150 NS; 0.36 K/W 70HFL100S05

Description
Features: Short Reverse Recovery Time Low Stored Charge Wide Current Range Excellent Surge Capabilities Stud Cathode and Stud Anode Versions Types Up to 100 V RoHS Compliant DC Power Supplies Inverters Converters Choppers Ultrasonic Systems Freewheeling Diodes
Description
Features: Short Reverse Recovery Time Low Stored Charge Wide Current Range Excellent Surge Capabilities Stud Cathode and Stud Anode Versions Types Up to 100 V RoHS Compliant DC Power Supplies Inverters Converters Choppers Ultrasonic Systems Freewheeling Diodes

Suppliers

Company
Product
Description
Supplier Links
DIODE, FAST RECOVERY; 70 A @ 75 DEGC; 1000; 0.1 MA @ 25 DEGC; 150 NS; 0.36 K/W - 70078805 - Allied Electronics, Inc.
Fort Worth, TX, USA
DIODE, FAST RECOVERY; 70 A @ 75 DEGC; 1000; 0.1 MA @ 25 DEGC; 150 NS; 0.36 K/W
70078805
DIODE, FAST RECOVERY; 70 A @ 75 DEGC; 1000; 0.1 MA @ 25 DEGC; 150 NS; 0.36 K/W 70078805
Features: Short Reverse Recovery Time Low Stored Charge Wide Current Range Excellent Surge Capabilities Stud Cathode and Stud Anode Versions Types Up to 100 V RoHS Compliant DC Power Supplies Inverters Converters Choppers Ultrasonic Systems Freewheeling Diodes

Features:

  • Short Reverse Recovery Time
  • Low Stored Charge
  • Wide Current Range
  • Excellent Surge Capabilities
  • Stud Cathode and Stud Anode Versions
  • Types Up to 100 V
  • RoHS Compliant
  • DC Power Supplies
  • Inverters
  • Converters
  • Choppers
  • Ultrasonic Systems
  • Freewheeling Diodes
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Diode Arrays
Product Number 70078805
Product Name DIODE, FAST RECOVERY; 70 A @ 75 DEGC; 1000; 0.1 MA @ 25 DEGC; 150 NS; 0.36 K/W
Arrangement Common Catode
Diode Type General Purpose
Diode Applications Rectifier
VF 1.85 volts
IF 70000 mA
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: PH868C15 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.9000 volts
View Details
MPPC (SiPMs) / MPPC arrays - S14422-1525DG - Hamamatsu Photonics Europe
Specs
CT 90 pF
Package Metal (TO-8)
View Details
Diodes, Rectifiers - Arrays - M1MA151WKT1 - 880497-M1MA151WKT1 - Win Source Electronics
Specs
Diode Type Diode Array 40 V
View Details
Schottky Diodes & Rectifiers - 7513345P - RS Components, Ltd.
Specs
Arrangement Common Anode
Diode Type Schottky
Diode Applications Rectifier; Switching
View Details