DISCONTINUED BY MANUFACTURER, DIODE, RECTIFIER, SINGLE, 1200 V, 70 A, 1.35 V @ 220 A, 9 MA @ 1200 V, DO-203AB, DO-5, STUD. FREE 2 YEAR RADWELL WARRANTY
Features:
| Radwell International | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Rectifiers | Diode Arrays |
| Product Number | 16329616 | 70078800 |
| Product Name | Bridge Rectifier | DIODE; 70A IF; 1200V; 0.45K/W; 1250 A @8.3 MS IFMS; 9MA IR; DO-203AB (DO-5) |
| Arrangement | Common Catode | |
| Diode Type | General Purpose | |
| Diode Applications | Rectifier | |
| VF | 1.35 volts | |
| IF | 70000 mA |