Vishay Intertechnology, Inc. 200V 35A Diode and Rectifier 70CRU02

Description
DIODE ARRAY GP 200V 35A TO218 Product overview: 70CRU02 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 35A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 35A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-70CRU02 can be used for catalog matching and distributor lookup.
Request a Quote
Description
DIODE ARRAY GP 200V 35A TO218 Product overview: 70CRU02 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 35A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 35A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-70CRU02 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
200V 35A Diode and Rectifier - 286-70CRU02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 35A Diode and Rectifier
286-70CRU02
200V 35A Diode and Rectifier 286-70CRU02
DIODE ARRAY GP 200V 35A TO218 Product overview: 70CRU02 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 35A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 35A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-70CRU02 can be used for catalog matching and distributor lookup.

DIODE ARRAY GP 200V 35A TO218 Product overview: 70CRU02 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 35A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 35A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-70CRU02 can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Arrays - 70CRU02 - 764650-70CRU02 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - 70CRU02
764650-70CRU02
Diodes, Rectifiers - Arrays - 70CRU02 764650-70CRU02
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 764650-70CRU02 Series: FRED Pt Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-218-3, TO-218AC Diode Type: Standard Reverse Recovery Time (trr): 28ns Current - Reverse Leakage @ Vr: 60μA @ 200V Operating Temperature - Junction: -55°C ~ 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 35A Part Status: Obsolete(EOL) Categories: Discrete Semiconductor Products Manufacturer Package: TO-218 Voltage - Forward (Vf) (Maximum) @ If: 1.09V @ 35A Voltage - DC Reverse (Vr) (Maximum): 200V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 764650-70CRU02
Series: FRED Pt
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-218-3, TO-218AC
Diode Type: Standard
Reverse Recovery Time (trr): 28ns
Current - Reverse Leakage @ Vr: 60μA @ 200V
Operating Temperature - Junction: -55°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 35A
Part Status: Obsolete(EOL)
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-218
Voltage - Forward (Vf) (Maximum) @ If: 1.09V @ 35A
Voltage - DC Reverse (Vr) (Maximum): 200V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
70CRU02
Discrete Semiconductor Products - Diodes - Rectifiers 70CRU02
DIODE ARRAY GP 200V 35A TO218

DIODE ARRAY GP 200V 35A TO218

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Rectifiers
Product Number 286-70CRU02 764650-70CRU02 70CRU02
Product Name 200V 35A Diode and Rectifier Diodes, Rectifiers - Arrays - 70CRU02 Discrete Semiconductor Products - Diodes - Rectifiers
Package Tube
Tj -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Diode Type Standard
VF 1.09 volts 1.09 volts
Unlock Full Specs
to access all available technical data