Vishay Intertechnology, Inc. Diode, Schottky, 45V 6A, D2-PAK 6TQ045STRLPBF

Description
The 6TQ... Schottky rectifier Series has been optimized for low reverse leakage at high temperature. The proprietary barrier technology allows for reliable operation up to 175°C junction temperature. Typical applications are in switching power supplies, converters, freewheeling diodes, and reverse battery protection Features: 175°C T Operation High Frequency Operation Low Forward Voltage Drop High Purity, High Temperature Epoxy Encapsulation for Enhanced Mechanical Strength and Moisture Resistance Guard Ring for Enhanced Ruggedness and Long Term Reliability Designed and Qualified for Industrial Level
Description
The 6TQ... Schottky rectifier Series has been optimized for low reverse leakage at high temperature. The proprietary barrier technology allows for reliable operation up to 175°C junction temperature. Typical applications are in switching power supplies, converters, freewheeling diodes, and reverse battery protection Features: 175°C T Operation High Frequency Operation Low Forward Voltage Drop High Purity, High Temperature Epoxy Encapsulation for Enhanced Mechanical Strength and Moisture Resistance Guard Ring for Enhanced Ruggedness and Long Term Reliability Designed and Qualified for Industrial Level

Suppliers

Company
Product
Description
Supplier Links
Diode, Schottky, 45V 6A, D2-PAK - 70078798 - Allied Electronics, Inc.
Fort Worth, TX, USA
Diode, Schottky, 45V 6A, D2-PAK
70078798
Diode, Schottky, 45V 6A, D2-PAK 70078798
The 6TQ... Schottky rectifier Series has been optimized for low reverse leakage at high temperature. The proprietary barrier technology allows for reliable operation up to 175°C junction temperature. Typical applications are in switching power supplies, converters, freewheeling diodes, and reverse battery protection Features: 175°C T Operation High Frequency Operation Low Forward Voltage Drop High Purity, High Temperature Epoxy Encapsulation for Enhanced Mechanical Strength and Moisture Resistance Guard Ring for Enhanced Ruggedness and Long Term Reliability Designed and Qualified for Industrial Level

The 6TQ... Schottky rectifier Series has been optimized for low reverse leakage at high temperature. The proprietary barrier technology allows for reliable operation up to 175°C junction temperature. Typical applications are in switching power supplies, converters, freewheeling diodes, and reverse battery protection
Features:

  • 175°C T Operation
  • High Frequency Operation
  • Low Forward Voltage Drop
  • High Purity, High Temperature Epoxy Encapsulation for Enhanced Mechanical Strength and Moisture Resistance
  • Guard Ring for Enhanced Ruggedness and Long Term Reliability
  • Designed and Qualified for Industrial Level
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Schottky Diodes
Product Number 70078798
Product Name Diode, Schottky, 45V 6A, D2-PAK
Package TO-220
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: YA865C15R - Fuji Electric Corp. of America
Specs
Applications Rectifier
Package TO-220
VF 0.9000 volts
View Details
Diodes, Rectifiers - Single - BAT54J,115 - 863493-BAT54J,115 - Win Source Electronics
Specs
Package SOD-323; SOD-323F
View Details
CoolSiC™ Schottky Diodes - AIDK08S65C5 - Infineon Technologies AG
Specs
Life Cycle Stage active and preferred
Package D2PAK; PG-TO263-2
RoHS Compliant RoHS
View Details