Vishay Intertechnology, Inc. Single Diodes 6TQ045

Description
Diode Schottky 45V 6A Through Hole TO-220AC
Request a Quote Datasheet
Description
Diode Schottky 45V 6A Through Hole TO-220AC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 6TQ045-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
6TQ045-ND
Single Diodes 6TQ045-ND
Diode Schottky 45V 6A Through Hole TO-220AC

Diode Schottky 45V 6A Through Hole TO-220AC

Buy Now Datasheet
Diodes, Rectifiers - Single - 6TQ045 - 1129714-6TQ045 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 6TQ045
1129714-6TQ045
Diodes, Rectifiers - Single - 6TQ045 1129714-6TQ045
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1129714-6TQ045 Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 6A Operating Temperature - Junction: -55°C ~ 175°C Categories: Discrete Semiconductor Products Supplier Device Package: TO-220AC Status: Obsolete Manufacturer Homepage: www.irf.com Manufacturer Package: TO-220-2 Voltage - DC Reverse (Vr) (Maximum): 45V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Industrial Family Part Number: 6TQ045 Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 600mV at 6A Current - Reverse Leakage at Vr: 800μA at 45V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1129714-6TQ045
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 6A
Operating Temperature - Junction: -55°C ~ 175°C
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220AC
Status: Obsolete
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-220-2
Voltage - DC Reverse (Vr) (Maximum): 45V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Industrial
Family Part Number: 6TQ045
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 600mV at 6A
Current - Reverse Leakage at Vr: 800μA at 45V

Buy Now
Schottky 45V 6A Diode and Rectifier - 280-6TQ045 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 45V 6A Diode and Rectifier
280-6TQ045
Schottky 45V 6A Diode and Rectifier 280-6TQ045
DIODE SCHOTTKY 45V 6A TO220AC Product overview: 6TQ045 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 6A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-6TQ045 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 45V 6A TO220AC Product overview: 6TQ045 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 6A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-6TQ045 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 6TQ045 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
6TQ045
Discrete Semiconductor Products - Diodes - Rectifiers 6TQ045
DIODE SCHOTTKY 45V 6A TO220AC

DIODE SCHOTTKY 45V 6A TO220AC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Schottky Diodes Rectifiers Rectifiers
Product Number 6TQ045-ND 1129714-6TQ045 280-6TQ045 6TQ045
Product Name Single Diodes Diodes, Rectifiers - Single - 6TQ045 Schottky 45V 6A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: TS802C04R - Fuji Electric Corp. of America
Specs
Package T-pack(S)
IO 10 amps
VRRM 40 volts
View Details
High Current Power Rectifiers - HRSCSM4 - Micross Components, Inc.
Specs
IFSM 1800 amps
IF 110000 mA
trr 2000 ns
View Details
Diodes, Rectifiers - Arrays - 48CTQ060STRRPBF - 1128814-48CTQ060STRRPBF - Win Source Electronics
Specs
Diode Type Schottky
View Details
2 suppliers
Rectifier Assembly - SPJ100F - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 0.0300 to 0.0500 amps
View Details