Vishay Intertechnology, Inc. Diodes, Rectifiers - Single - 6TQ035 6TQ035

Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1129707-6TQ035 Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 6A Operating Temperature - Junction: -55°C ~ 175°C Categories: Discrete Semiconductor Products Supplier Device Package: TO-220AC Status: Obsolete Manufacturer Homepage: www.irf.com Manufacturer Package: TO-220-2 Voltage - DC Reverse (Vr) (Maximum): 35V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Family Part Number: 6TQ035 Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 600mV at 6A Current - Reverse Leakage at Vr: 800μA at 35V
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1129707-6TQ035 Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 6A Operating Temperature - Junction: -55°C ~ 175°C Categories: Discrete Semiconductor Products Supplier Device Package: TO-220AC Status: Obsolete Manufacturer Homepage: www.irf.com Manufacturer Package: TO-220-2 Voltage - DC Reverse (Vr) (Maximum): 35V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Family Part Number: 6TQ035 Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 600mV at 6A Current - Reverse Leakage at Vr: 800μA at 35V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - 6TQ035 - 1129707-6TQ035 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 6TQ035
1129707-6TQ035
Diodes, Rectifiers - Single - 6TQ035 1129707-6TQ035
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1129707-6TQ035 Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 6A Operating Temperature - Junction: -55°C ~ 175°C Categories: Discrete Semiconductor Products Supplier Device Package: TO-220AC Status: Obsolete Manufacturer Homepage: www.irf.com Manufacturer Package: TO-220-2 Voltage - DC Reverse (Vr) (Maximum): 35V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Family Part Number: 6TQ035 Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 600mV at 6A Current - Reverse Leakage at Vr: 800μA at 35V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1129707-6TQ035
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 6A
Operating Temperature - Junction: -55°C ~ 175°C
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220AC
Status: Obsolete
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-220-2
Voltage - DC Reverse (Vr) (Maximum): 35V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Family Part Number: 6TQ035
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 600mV at 6A
Current - Reverse Leakage at Vr: 800μA at 35V

Buy Now
Single Diodes - 6TQ035-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
6TQ035-ND
Single Diodes 6TQ035-ND
Diode Schottky 35V 6A Through Hole TO-220AC

Diode Schottky 35V 6A Through Hole TO-220AC

Buy Now Datasheet
Schottky 35V 6A Diode and Rectifier - 280-6TQ035 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 35V 6A Diode and Rectifier
280-6TQ035
Schottky 35V 6A Diode and Rectifier 280-6TQ035
DIODE SCHOTTKY 35V 6A TO220AC Product overview: 6TQ035 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 35V, 6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35V, 6A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-6TQ035 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 35V 6A TO220AC Product overview: 6TQ035 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 35V, 6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35V, 6A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-6TQ035 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 6TQ035 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
6TQ035
Discrete Semiconductor Products - Diodes - Rectifiers 6TQ035
DIODE SCHOTTKY 35V 6A TO220AC

DIODE SCHOTTKY 35V 6A TO220AC

Supplier's Site
DIODE SCHOTTKY 35V 6A TO220AC - 884-6TQ035 - Utmel Electronic Limited
Hong Kong, China
DIODE SCHOTTKY 35V 6A TO220AC
884-6TQ035
DIODE SCHOTTKY 35V 6A TO220AC 884-6TQ035
DIODE SCHOTTKY 35V 6A TO220AC

DIODE SCHOTTKY 35V 6A TO220AC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Schottky Diodes Diodes Rectifiers Rectifiers Schottky Diodes
Product Number 1129707-6TQ035 6TQ035-ND 280-6TQ035 6TQ035 884-6TQ035
Product Name Diodes, Rectifiers - Single - 6TQ035 Single Diodes Schottky 35V 6A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers DIODE SCHOTTKY 35V 6A TO220AC
Life Cycle Stage Obsolete Removed Obsolete
Unlock Full Specs
to access all available technical data