Vishay Intertechnology, Inc. Optocoupler, High Speed; DIP-8; -55 degC; 100 degC; -1.8 mV/ degC (Typ.); 5.0 6N139

Description
High Speed Optocoupler, DIP-8 Package, -1.8 mV⁄°C (Typ.), 5.0 V (Min.) Reverse Breakdown Voltage High current transfer ratio, 300% Low input current, 0.5 mA High output current, 60 mA Isolation test voltage, 5300 V (RMS) TTL compatible output, vol == 0.1 V High common mode rejection, 500 V⁄μs Adjustable bandwidth-access to base Standard molded High common mode transient immunity and very high current ratio together with 5300 VRMS insulation are achieved by coupling and LED with an integrated high gain photo detector in an eight pin dual-in-line package. Separate pins for the photo diode and out
Description
High Speed Optocoupler, DIP-8 Package, -1.8 mV⁄°C (Typ.), 5.0 V (Min.) Reverse Breakdown Voltage High current transfer ratio, 300% Low input current, 0.5 mA High output current, 60 mA Isolation test voltage, 5300 V (RMS) TTL compatible output, vol == 0.1 V High common mode rejection, 500 V⁄μs Adjustable bandwidth-access to base Standard molded High common mode transient immunity and very high current ratio together with 5300 VRMS insulation are achieved by coupling and LED with an integrated high gain photo detector in an eight pin dual-in-line package. Separate pins for the photo diode and out

Suppliers

Company
Product
Description
Supplier Links
Optocoupler, High Speed; DIP-8; -55 degC; 100 degC; -1.8 mV/ degC (Typ.); 5.0 - 70061463 - Allied Electronics, Inc.
Fort Worth, TX, USA
Optocoupler, High Speed; DIP-8; -55 degC; 100 degC; -1.8 mV/ degC (Typ.); 5.0
70061463
Optocoupler, High Speed; DIP-8; -55 degC; 100 degC; -1.8 mV/ degC (Typ.); 5.0 70061463
High Speed Optocoupler, DIP-8 Package, -1.8 mV⁄°C (Typ.), 5.0 V (Min.) Reverse Breakdown Voltage High current transfer ratio, 300% Low input current, 0.5 mA High output current, 60 mA Isolation test voltage, 5300 V (RMS) TTL compatible output, vol == 0.1 V High common mode rejection, 500 V⁄μs Adjustable bandwidth-access to base Standard molded High common mode transient immunity and very high current ratio together with 5300 VRMS insulation are achieved by coupling and LED with an integrated high gain photo detector in an eight pin dual-in-line package. Separate pins for the photo diode and out

High Speed Optocoupler, DIP-8 Package, -1.8 mV⁄°C (Typ.), 5.0 V (Min.) Reverse Breakdown Voltage

  • High current transfer ratio, 300%
  • Low input current, 0.5 mA
  • High output current, 60 mA
  • Isolation test voltage, 5300 V (RMS)
  • TTL compatible output, vol == 0.1 V
  • High common mode rejection, 500 V⁄μs
  • Adjustable bandwidth-access to base
  • Standard molded
    High common mode transient immunity and very high current ratio together with 5300 VRMS insulation are achieved by coupling and LED with an integrated high gain photo detector in an eight pin dual-in-line package. Separate pins for the photo diode and out
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Photodiodes
Product Number 70061463
Product Name Optocoupler, High Speed; DIP-8; -55 degC; 100 degC; -1.8 mV/ degC (Typ.); 5.0
Photodiode Package THT; DIP-8
Unlock Full Specs
to access all available technical data

Similar Products

Integrating Sphere Detector, Diverging Beam, 2.0 in., 400-1100 nm - 819D-SL-2-CAL2V2 - Newport MKS
Specs
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Segmented InGaAs photodiodes - G6849 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Spectral Response Range 900 to 1700 nm (9000 to 17000 Å)
Peak Sensitivity Wavelength 1550 nm (15500 Å)
Photodiode Material Indium Gallium Arsenide
View Details
2 suppliers
Specs
Photodiode Spectral Response UV; Visible; IR
Spectral Response Range 190 to 20000 nm (1900 to 200000 Å)
Active Area Diameter or Length 18 mm (0.7087 inch)
View Details