Vishay Intertechnology, Inc. Optoisolators - Transistor, Photovoltaic Output - 6N139-X007 6N139-X007

Description
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 764604-6N139-X007 Packaging: Tube Operating Temperature Range: -55°C ~ 100°C Package: 8-SMD, Gull Wing Mounting: SMD Output Type: Darlington with Base Input Type: DC Voltage - Forward (Vf) (Typ): 1.4V Number of Channels: 1 Voltage - Isolation: 5300Vrms Turn On / Turn Off Time (Typ): 600ns, 1.5μs Family Name: 6N139 Categories: Isolators Manufacturer Package: 8-SMD Output Voltage MAX: 18V Output Current per Channel: 60mA Current - DC Forward (If) (Maximum): 25mA Current Transfer Ratio (Minimum): 500% @ 1.6mA Alternative Parts (Cross-Reference): HCPL-4701#520; HCPL-4701-320E; HCPL-4701#320; Introduction Date: August 28, 2003 ECCN: EAR99 Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 50
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 764604-6N139-X007 Packaging: Tube Operating Temperature Range: -55°C ~ 100°C Package: 8-SMD, Gull Wing Mounting: SMD Output Type: Darlington with Base Input Type: DC Voltage - Forward (Vf) (Typ): 1.4V Number of Channels: 1 Voltage - Isolation: 5300Vrms Turn On / Turn Off Time (Typ): 600ns, 1.5μs Family Name: 6N139 Categories: Isolators Manufacturer Package: 8-SMD Output Voltage MAX: 18V Output Current per Channel: 60mA Current - DC Forward (If) (Maximum): 25mA Current Transfer Ratio (Minimum): 500% @ 1.6mA Alternative Parts (Cross-Reference): HCPL-4701#520; HCPL-4701-320E; HCPL-4701#320; Introduction Date: August 28, 2003 ECCN: EAR99 Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - 6N139-X007 - 764604-6N139-X007 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - 6N139-X007
764604-6N139-X007
Optoisolators - Transistor, Photovoltaic Output - 6N139-X007 764604-6N139-X007
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 764604-6N139-X007 Packaging: Tube Operating Temperature Range: -55°C ~ 100°C Package: 8-SMD, Gull Wing Mounting: SMD Output Type: Darlington with Base Input Type: DC Voltage - Forward (Vf) (Typ): 1.4V Number of Channels: 1 Voltage - Isolation: 5300Vrms Turn On / Turn Off Time (Typ): 600ns, 1.5μs Family Name: 6N139 Categories: Isolators Manufacturer Package: 8-SMD Output Voltage MAX: 18V Output Current per Channel: 60mA Current - DC Forward (If) (Maximum): 25mA Current Transfer Ratio (Minimum): 500% @ 1.6mA Alternative Parts (Cross-Reference): HCPL-4701#520; HCPL-4701-320E; HCPL-4701#320; Introduction Date: August 28, 2003 ECCN: EAR99 Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 50

Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 764604-6N139-X007
Packaging: Tube
Operating Temperature Range: -55°C ~ 100°C
Package: 8-SMD, Gull Wing
Mounting: SMD
Output Type: Darlington with Base
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.4V
Number of Channels: 1
Voltage - Isolation: 5300Vrms
Turn On / Turn Off Time (Typ): 600ns, 1.5μs
Family Name: 6N139
Categories: Isolators
Manufacturer Package: 8-SMD
Output Voltage MAX: 18V
Output Current per Channel: 60mA
Current - DC Forward (If) (Maximum): 25mA
Current Transfer Ratio (Minimum): 500% @ 1.6mA
Alternative Parts (Cross-Reference): HCPL-4701#520; HCPL-4701-320E; HCPL-4701#320;
Introduction Date: August 28, 2003
ECCN: EAR99
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 50

Buy Now Datasheet
Singapore, Singapore
SMD Bipolar Transistor
903-6N139-X007
SMD Bipolar Transistor 903-6N139-X007
Optocoupler DC-IN 1-CH Darlington With Base DC-OUT 8-Pin PDIP SMD Product overview: 6N139-X007 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-6N139-X007 can be used for catalog matching and distributor lookup.

Optocoupler DC-IN 1-CH Darlington With Base DC-OUT 8-Pin PDIP SMD Product overview: 6N139-X007 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-6N139-X007 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transistors Bipolar RF Transistors
Product Number 764604-6N139-X007 903-6N139-X007
Product Name Optoisolators - Transistor, Photovoltaic Output - 6N139-X007 SMD Bipolar Transistor
Package Type SOT3
Unlock Full Specs
to access all available technical data