Vishay Intertechnology, Inc. 5.3KV Bipolar Transistor 6N138-X007T

Description
OPTOISO 5.3KV DARL W/BASE 8SMD Product overview: 6N138-X007T from Vishay Semiconductor - Opto Division is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5.3KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-6N138-X007T can be used for catalog matching and distributor lookup.
Request a Quote
Description
OPTOISO 5.3KV DARL W/BASE 8SMD Product overview: 6N138-X007T from Vishay Semiconductor - Opto Division is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5.3KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-6N138-X007T can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5.3KV Bipolar Transistor
903-6N138-X007T
5.3KV Bipolar Transistor 903-6N138-X007T
OPTOISO 5.3KV DARL W/BASE 8SMD Product overview: 6N138-X007T from Vishay Semiconductor - Opto Division is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5.3KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-6N138-X007T can be used for catalog matching and distributor lookup.

OPTOISO 5.3KV DARL W/BASE 8SMD Product overview: 6N138-X007T from Vishay Semiconductor - Opto Division is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5.3KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-6N138-X007T can be used for catalog matching and distributor lookup.

Supplier's Site
Optoisolators - Transistor, Photovoltaic Output - 6N138-X007T - 856998-6N138-X007T - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - 6N138-X007T
856998-6N138-X007T
Optoisolators - Transistor, Photovoltaic Output - 6N138-X007T 856998-6N138-X007T
Manufacturer: Vishay Win Source Part Number: 856998-6N138-X007T Features: Optoisolator Output 1 Channel Package: Reel - TR Part Status: Obsolete Family Name: 6N138 Categories: Isolators ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) HTSUS: 8541.40.8000

Manufacturer: Vishay
Win Source Part Number: 856998-6N138-X007T
Features: Optoisolator Output 1 Channel
Package: Reel - TR
Part Status: Obsolete
Family Name: 6N138
Categories: Isolators
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
HTSUS: 8541.40.8000

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Transistors
Product Number 903-6N138-X007T 856998-6N138-X007T
Product Name 5.3KV Bipolar Transistor Optoisolators - Transistor, Photovoltaic Output - 6N138-X007T
Package Type Tape & Reel (TR) SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1219950 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT223; Sot-223
Number of units in IC 1
View Details
NPN general-purpose transistor - 2PC4081S,135 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 150 milliamps
VCEO 50 volts
View Details
7 suppliers
65V 0.1A SOT-23 Bipolar Transistor - 276-BC846B E6433 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity NPN
Package Type Reel - TR
Packing Method Reel - TR
View Details
2 suppliers