Vishay Precision Group Optocoupler, Transistor, 5300Vrms; No. Of Channels Vishay 6N137.

Description
OPTOCOUPLER, TRANSISTOR, 5300VRMS; No. of Channels:1 Channel; Isolation Voltage:5.3kV; Data Rate:10Mbaud; Optocoupler Case Style:DIP; No. of Pins:8Pins; Product Range:-; Common Mode Ratio:100; Data Rate Max:10Mbps; Fall Time tf:7ns RoHS Compliant: No
Description
OPTOCOUPLER, TRANSISTOR, 5300VRMS; No. of Channels:1 Channel; Isolation Voltage:5.3kV; Data Rate:10Mbaud; Optocoupler Case Style:DIP; No. of Pins:8Pins; Product Range:-; Common Mode Ratio:100; Data Rate Max:10Mbps; Fall Time tf:7ns RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Optocoupler, Transistor, 5300Vrms; No. Of Channels Vishay - 26AC8388 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor, 5300Vrms; No. Of Channels Vishay
26AC8388
Optocoupler, Transistor, 5300Vrms; No. Of Channels Vishay 26AC8388
OPTOCOUPLER, TRANSISTOR, 5300VRMS; No. of Channels:1 Channel; Isolation Voltage:5.3kV; Data Rate:10Mbaud; Optocoupler Case Style:DIP; No. of Pins:8Pins; Product Range:-; Common Mode Ratio:100; Data Rate Max:10Mbps; Fall Time tf:7ns RoHS Compliant: No

OPTOCOUPLER, TRANSISTOR, 5300VRMS; No. of Channels:1 Channel; Isolation Voltage:5.3kV; Data Rate:10Mbaud; Optocoupler Case Style:DIP; No. of Pins:8Pins; Product Range:-; Common Mode Ratio:100; Data Rate Max:10Mbps; Fall Time tf:7ns RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Optocouplers
Product Number 26AC8388
Product Name Optocoupler, Transistor, 5300Vrms; No. Of Channels Vishay
Mounting Option DIP
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 1EDI30J12CPXUMA1TR-ND - DigiKey
Specs
Package Type "20-SOIC (0.295"", 7.50mm Width), 19 Leads"
Mounting Option Surface Mount
Rise Time 0.0230 µs
View Details
High Voltage Opto-Coupler - OC200HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details