Vishay Intertechnology, Inc. Optoisolators - Transistor, Photovoltaic Output - 6N136-X019T 6N136-X019T

Description
Manufacturer: Vishay Win Source Part Number: 907754-6N136-X019T Operating Temperature Range: -55°C ~ 100°C Features: Optoisolator Transistor with Base Output 5300Vrms Channel 8-SMD Package: 8-SMD, Gull Wing Package: Reel - TR Mounting: Surface Mount Family Name: 6N136 Categories: Isolators Case / Package: 8-SMD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 43 Weeks HTSUS: 8541.40.8000 Other Part Number: 6N136-X019T-ND, 6N136-X019TTR, 6N136-X019TDKR, 6N136-X019TCT
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 907754-6N136-X019T Operating Temperature Range: -55°C ~ 100°C Features: Optoisolator Transistor with Base Output 5300Vrms Channel 8-SMD Package: 8-SMD, Gull Wing Package: Reel - TR Mounting: Surface Mount Family Name: 6N136 Categories: Isolators Case / Package: 8-SMD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 43 Weeks HTSUS: 8541.40.8000 Other Part Number: 6N136-X019T-ND, 6N136-X019TTR, 6N136-X019TDKR, 6N136-X019TCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - 6N136-X019T - 907754-6N136-X019T - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - 6N136-X019T
907754-6N136-X019T
Optoisolators - Transistor, Photovoltaic Output - 6N136-X019T 907754-6N136-X019T
Manufacturer: Vishay Win Source Part Number: 907754-6N136-X019T Operating Temperature Range: -55°C ~ 100°C Features: Optoisolator Transistor with Base Output 5300Vrms Channel 8-SMD Package: 8-SMD, Gull Wing Package: Reel - TR Mounting: Surface Mount Family Name: 6N136 Categories: Isolators Case / Package: 8-SMD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 43 Weeks HTSUS: 8541.40.8000 Other Part Number: 6N136-X019T-ND, 6N136-X019TTR, 6N136-X019TDKR, 6N136-X019TCT

Manufacturer: Vishay
Win Source Part Number: 907754-6N136-X019T
Operating Temperature Range: -55°C ~ 100°C
Features: Optoisolator Transistor with Base Output 5300Vrms Channel 8-SMD
Package: 8-SMD, Gull Wing
Package: Reel - TR
Mounting: Surface Mount
Family Name: 6N136
Categories: Isolators
Case / Package: 8-SMD
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 43 Weeks
HTSUS: 8541.40.8000
Other Part Number: 6N136-X019T-ND, 6N136-X019TTR, 6N136-X019TDKR, 6N136-X019TCT

Buy Now Datasheet
5.3KV Bipolar Transistor - 903-6N136-X019T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.3KV Bipolar Transistor
903-6N136-X019T
5.3KV Bipolar Transistor 903-6N136-X019T
Optocoupler - IC Output, NPN-OUTPUT DC-INPUT OPTOCOUPLER,1-CHANNE L,5.3KV ISOLATION,SO Product overview: 6N136-X019T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5.3KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-6N136-X019T can be used for catalog matching and distributor lookup.

Optocoupler - IC Output, NPN-OUTPUT DC-INPUT OPTOCOUPLER,1-CHANNEL,5.3KV ISOLATION,SO Product overview: 6N136-X019T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5.3KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-6N136-X019T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transistors Bipolar RF Transistors
Product Number 907754-6N136-X019T 903-6N136-X019T
Product Name Optoisolators - Transistor, Photovoltaic Output - 6N136-X019T 5.3KV Bipolar Transistor
Package Type SOT3; 8-SMD
Unlock Full Specs
to access all available technical data