45V Clamp 90A (8/20µs) Ipp Tvs Diode Through Hole P600
45V Clamp 90A (8/20µs) Ipp Tvs Diode Through Hole P600
TVS DIODE 24VWM 45VC P600
TVS Diodes / ESD Suppressors 6KW,24V 10%,AXIAL AEC-Q101 Qualified
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 6KA24HE3_A/CGICT-ND | 6KA24HE3_A/C | 6KA24HE3_A/C |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors |
| Configuration | Single | ||
| Package | P600, Axial | P600 | P600 |
| Peak Pulse Power | 6000 watts | 6000 watts | |
| VC | 45 volts | 45 volts |