45V Clamp 90A (8/20µs) Ipp Tvs Diode Through Hole P600
TVS DIODE 24VWM 45VC P600
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 6KA24-E3/54-ND | 6KA24-E3/54 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | P600, Axial | P600 |
| Peak Pulse Power | 6000 watts | 6000 watts |
| VC | 45 volts | 45 volts |