TVS DIODE 53VWM 85VC DFN3820A
TVS DIODE 53VWM 85VC DFN3820A
TVS DIODE 53VWM 85VC DFN3820A
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 112-6DFN62CA-M3/ITR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | 2-VDFN |
| Peak Pulse Power | 600 watts |
| VC | 85 volts |