TVS DIODE 18.8VWM 30.6V DFN3820A
TVS DIODE 18.8VWM 30.6V DFN3820A
TVS DIODE 18.8VWM 30.6V DFN3820A
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 112-6DFN22CA-M3/ITR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | 2-VDFN |
| Peak Pulse Power | 600 watts |
| VC | 30.6 volts |