TVS DIODE 12.8VWM 21.2V DFN3820A
TVS DIODE 12.8VWM 21.2V DFN3820A
TVS DIODE 12.8VWM 21.2V DFN3820A
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 112-6DFN15CA-M3/IDKR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | 2-VDFN |
| Peak Pulse Power | 600 watts |
| VC | 21.2 volts |