Vishay Intertechnology, Inc. Custom Parts - Custom Parts (0 - A) - 6CWQ10FNTRRPBF 6CWQ10FNTRRPBF

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1157973-6CWQ10FNTRRP BF Peak Non-Repetitive Surge Current: 440 A Forward Current: 7 A Number of Pins: 3 Categories: Custom Parts Case / Package: DPAK Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Element Configuration: Common Cathode Max Reverse Leakage Current: 1 mA Max Surge Current: 440 A Max Repetitive Reverse Voltage (Vrrm): 100 V Peak Reverse Current: 1 mA Max Operating Temperature: 150 °C
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1157973-6CWQ10FNTRRP BF Peak Non-Repetitive Surge Current: 440 A Forward Current: 7 A Number of Pins: 3 Categories: Custom Parts Case / Package: DPAK Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Element Configuration: Common Cathode Max Reverse Leakage Current: 1 mA Max Surge Current: 440 A Max Repetitive Reverse Voltage (Vrrm): 100 V Peak Reverse Current: 1 mA Max Operating Temperature: 150 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (0 - A) - 6CWQ10FNTRRPBF - 1157973-6CWQ10FNTRRPBF - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (0 - A) - 6CWQ10FNTRRPBF
1157973-6CWQ10FNTRRPBF
Custom Parts - Custom Parts (0 - A) - 6CWQ10FNTRRPBF 1157973-6CWQ10FNTRRPBF
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1157973-6CWQ10FNTRRP BF Peak Non-Repetitive Surge Current: 440 A Forward Current: 7 A Number of Pins: 3 Categories: Custom Parts Case / Package: DPAK Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Element Configuration: Common Cathode Max Reverse Leakage Current: 1 mA Max Surge Current: 440 A Max Repetitive Reverse Voltage (Vrrm): 100 V Peak Reverse Current: 1 mA Max Operating Temperature: 150 °C

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1157973-6CWQ10FNTRRPBF
Peak Non-Repetitive Surge Current: 440 A
Forward Current: 7 A
Number of Pins: 3
Categories: Custom Parts
Case / Package: DPAK
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Element Configuration: Common Cathode
Max Reverse Leakage Current: 1 mA
Max Surge Current: 440 A
Max Repetitive Reverse Voltage (Vrrm): 100 V
Peak Reverse Current: 1 mA
Max Operating Temperature: 150 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Schottky Diodes
Product Number 1157973-6CWQ10FNTRRPBF
Product Name Custom Parts - Custom Parts (0 - A) - 6CWQ10FNTRRPBF
Package DPAK; DPAK
Unlock Full Specs
to access all available technical data

Similar Products

General-purpose Schottky diode - BAS40LSYL - Nexperia B.V.
Specs
Applications Switching
Package SOD882BD SOD882BD
RoHS Compliant RoHS
View Details
4 suppliers
RF Diodes - BAT1704WE6327HTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package SOT323; SC-70, SOT-323
Tj 150 C (302 F)
View Details
2 suppliers
Surface Mount Limiter Diode - CLA4608-085LF - Skyworks Solutions, Inc.
Specs
Package QFN
View Details
6 suppliers
Rectifier Diodes, Type SBD - Model: YG811S04R - Fuji Electric Corp. of America
Specs
Applications Rectifier
Package TO-220F
VF 0.5500 volts
View Details