Vishay Intertechnology, Inc. Schottky 100V 7A DPAK Diode and Rectifier 6CWQ10FNTRPBF

Description
Diode Schottky 100V 7A 3-Pin(2+Tab) DPAK T/R Product overview: 6CWQ10FNTRPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 7A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 7A, DPAK, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-6CWQ10FNTRPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Schottky 100V 7A 3-Pin(2+Tab) DPAK T/R Product overview: 6CWQ10FNTRPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 7A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 7A, DPAK, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-6CWQ10FNTRPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 100V 7A DPAK Diode and Rectifier - 286-6CWQ10FNTRPBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 100V 7A DPAK Diode and Rectifier
286-6CWQ10FNTRPBF
Schottky 100V 7A DPAK Diode and Rectifier 286-6CWQ10FNTRPBF
Diode Schottky 100V 7A 3-Pin(2+Tab) DPAK T/R Product overview: 6CWQ10FNTRPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 7A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 7A, DPAK, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-6CWQ10FNTRPBF can be used for catalog matching and distributor lookup.

Diode Schottky 100V 7A 3-Pin(2+Tab) DPAK T/R Product overview: 6CWQ10FNTRPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 7A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 7A, DPAK, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-6CWQ10FNTRPBF can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Arrays - 6CWQ10FNTRPBF - 093040-6CWQ10FNTRPBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - 6CWQ10FNTRPBF
093040-6CWQ10FNTRPBF
Diodes, Rectifiers - Arrays - 6CWQ10FNTRPBF 093040-6CWQ10FNTRPBF
Manufacturer: Vishay Win Source Part Number: 093040-6CWQ10FNTRPBF Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Voltage - Forward (Vf) (Max) @ If: 810mV @ 3A Current - Reverse Leakage @ Vr: 1mA @ 100V Operating Temperature - Junction: -40°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 3.5A Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: D-PAK (TO-252AA) Speed(Frequency): Fast Recovery = 200mA (Io) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 093040-6CWQ10FNTRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Voltage - Forward (Vf) (Max) @ If: 810mV @ 3A
Current - Reverse Leakage @ Vr: 1mA @ 100V
Operating Temperature - Junction: -40°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 3.5A
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: D-PAK (TO-252AA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diode Arrays
Product Number 286-6CWQ10FNTRPBF 093040-6CWQ10FNTRPBF
Product Name Schottky 100V 7A DPAK Diode and Rectifier Diodes, Rectifiers - Arrays - 6CWQ10FNTRPBF
RoHS Compliant RoHS
IO 7 amps
Tj -40 C (-40 F) -40 to 150 C (-40 to 302 F)
Diode Type Schottky; Schottky
Life Cycle Stage Obsolete(EOL)
Unlock Full Specs
to access all available technical data