Vishay Intertechnology, Inc. Diode Arrays 6CWQ10FNTR

Description
Diode Array 1 Pair Common Cathode Schottky 100V 3.5A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Schottky 100V 3.5A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - 6CWQ10FNTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
6CWQ10FNTR-ND
Diode Arrays 6CWQ10FNTR-ND
Diode Array 1 Pair Common Cathode Schottky 100V 3.5A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Diode Array 1 Pair Common Cathode Schottky 100V 3.5A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Buy Now Datasheet
100V 3.5A DPAK Diode and Rectifier - 286-6CWQ10FNTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100V 3.5A DPAK Diode and Rectifier
286-6CWQ10FNTR
100V 3.5A DPAK Diode and Rectifier 286-6CWQ10FNTR
DIODE ARR SCHOTT 100V 3.5A DPAK Product overview: 6CWQ10FNTR from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 3.5A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 3.5A, DPAK, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-6CWQ10FNTR can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 100V 3.5A DPAK Product overview: 6CWQ10FNTR from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 3.5A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 3.5A, DPAK, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-6CWQ10FNTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - 6CWQ10FNTR - 1129612-6CWQ10FNTR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - 6CWQ10FNTR
1129612-6CWQ10FNTR
Diodes, Rectifiers - Arrays - 6CWQ10FNTR 1129612-6CWQ10FNTR
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1129612-6CWQ10FNTR Packaging: Tape and Reel Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Operating Temperature - Junction: -40°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 3.5A Categories: Discrete Semiconductor Products Supplier Device Package: D-Pak Status: Obsolete Manufacturer Homepage: www.irf.com Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Voltage - DC Reverse (Vr) (Maximum): 100V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Family Part Number: 6CWQ10 Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 810mV at 3A Current - Reverse Leakage at Vr: 1mA at 100V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1129612-6CWQ10FNTR
Packaging: Tape and Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Operating Temperature - Junction: -40°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 3.5A
Categories: Discrete Semiconductor Products
Supplier Device Package: D-Pak
Status: Obsolete
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Voltage - DC Reverse (Vr) (Maximum): 100V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Family Part Number: 6CWQ10
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 810mV at 3A
Current - Reverse Leakage at Vr: 1mA at 100V

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - 6CWQ10FNTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
6CWQ10FNTR
Discrete Semiconductor Products - Diodes - Rectifiers 6CWQ10FNTR
DIODE ARR SCHOTT 100V 3.5A DPAK

DIODE ARR SCHOTT 100V 3.5A DPAK

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Diode Arrays Rectifiers
Product Number 6CWQ10FNTR-ND 286-6CWQ10FNTR 1129612-6CWQ10FNTR 6CWQ10FNTR
Product Name Diode Arrays 100V 3.5A DPAK Diode and Rectifier Diodes, Rectifiers - Arrays - 6CWQ10FNTR Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode
Tj -40 to 150 C (-40 to 302 F) -40 C (-40 F) -40 to 150 C (-40 to 302 F)
Package DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 Tape & Reel (TR) DPAK
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data

Similar Products

MPPC (SiPMs) / MPPC arrays - S14160-1315PS - Hamamatsu Photonics Europe
Specs
CT 100 pF
Package Glass epoxy
View Details
Dual SMD SOT23 Diode and Rectifier - 280-BAV99 - ERSAELECTRONICS PTE. LTD.
Specs
Package Tape and Reel
RoHS Compliant RoHS
Tj -65 C (-85 F)
View Details
2 suppliers
Rectifier Diodes, Type SBD - Model: YA872C20R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8900 volts
View Details