Vishay Intertechnology, Inc. 60V 3.5A DPAK Diode and Rectifier 6CWQ06FN

Description
DIODE ARR SCHOTT 60V 3.5A DPAK Product overview: 6CWQ06FN from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3.5A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 3.5A, DPAK, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-6CWQ06FN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARR SCHOTT 60V 3.5A DPAK Product overview: 6CWQ06FN from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3.5A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 3.5A, DPAK, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-6CWQ06FN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
60V 3.5A DPAK Diode and Rectifier - 286-6CWQ06FN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
60V 3.5A DPAK Diode and Rectifier
286-6CWQ06FN
60V 3.5A DPAK Diode and Rectifier 286-6CWQ06FN
DIODE ARR SCHOTT 60V 3.5A DPAK Product overview: 6CWQ06FN from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3.5A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 3.5A, DPAK, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-6CWQ06FN can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 60V 3.5A DPAK Product overview: 6CWQ06FN from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3.5A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 3.5A, DPAK, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-6CWQ06FN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - 6CWQ06FN-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
6CWQ06FN-ND
Diode Arrays 6CWQ06FN-ND
Diode Array 1 Pair Common Cathode Schottky 60V 3.5A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Diode Array 1 Pair Common Cathode Schottky 60V 3.5A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Buy Now Datasheet
Hard To Find - 6CWQ06FN - 1129607-6CWQ06FN - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 6CWQ06FN
1129607-6CWQ06FN
Hard To Find - 6CWQ06FN 1129607-6CWQ06FN
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1129607-6CWQ06FN Packaging: Tube Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Operating Temperature - Junction: -40°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 3.5A Categories: Discrete Semiconductor Products Supplier Device Package: D-Pak Status: Obsolete Manufacturer Homepage: www.irf.com Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Voltage - DC Reverse (Vr) (Maximum): 60V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Family Part Number: 6CWQ06 Manufacturer Pack Quantity: 75 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 610mV at 3A Current - Reverse Leakage at Vr: 2mA at 60V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1129607-6CWQ06FN
Packaging: Tube
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Operating Temperature - Junction: -40°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 3.5A
Categories: Discrete Semiconductor Products
Supplier Device Package: D-Pak
Status: Obsolete
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Voltage - DC Reverse (Vr) (Maximum): 60V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Family Part Number: 6CWQ06
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 610mV at 3A
Current - Reverse Leakage at Vr: 2mA at 60V

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - 6CWQ06FN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
6CWQ06FN
Discrete Semiconductor Products - Diodes - Rectifiers 6CWQ06FN
DIODE ARR SCHOTT 60V 3.5A DPAK

DIODE ARR SCHOTT 60V 3.5A DPAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers
Product Number 286-6CWQ06FN 6CWQ06FN-ND 1129607-6CWQ06FN 6CWQ06FN
Product Name 60V 3.5A DPAK Diode and Rectifier Diode Arrays Hard To Find - 6CWQ06FN Discrete Semiconductor Products - Diodes - Rectifiers
Package Tube DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 DPAK
Tj -40 C (-40 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Arrangement Common Catode
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1221208 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
MPPC (SiPMs) / MPPC arrays - S14420-3050MG - Hamamatsu Photonics Europe
Specs
CT 350 pF
Package Metal (TO-5)
View Details
General-purpose dual Schottky diode - BAS40-05-QR - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
2 suppliers
Diodes, Rectifiers - Arrays - MUR1640CT - 850175-MUR1640CT - Win Source Electronics
Specs
Diode Type Diode Array 400 V
View Details