Vishay Intertechnology, Inc. Schottky 3.5A 40V DPAK Diode and Rectifier 6CWQ04FNPBF

Description
Rectifier Diode, Schottky, 1 Phase, 2 Element, 3.5A, 40V V(RRM), Silicon, TO-252AA, ROHS COMPLIANT, SIMILAR TO TO-252AA, DPAK-3 Product overview: 6CWQ04FNPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 3.5A, 40V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3.5A, 40V, DPAK, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-6CWQ04FNPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier Diode, Schottky, 1 Phase, 2 Element, 3.5A, 40V V(RRM), Silicon, TO-252AA, ROHS COMPLIANT, SIMILAR TO TO-252AA, DPAK-3 Product overview: 6CWQ04FNPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 3.5A, 40V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3.5A, 40V, DPAK, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-6CWQ04FNPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 3.5A 40V DPAK Diode and Rectifier - 286-6CWQ04FNPBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 3.5A 40V DPAK Diode and Rectifier
286-6CWQ04FNPBF
Schottky 3.5A 40V DPAK Diode and Rectifier 286-6CWQ04FNPBF
Rectifier Diode, Schottky, 1 Phase, 2 Element, 3.5A, 40V V(RRM), Silicon, TO-252AA, ROHS COMPLIANT, SIMILAR TO TO-252AA, DPAK-3 Product overview: 6CWQ04FNPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 3.5A, 40V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3.5A, 40V, DPAK, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-6CWQ04FNPBF can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Phase, 2 Element, 3.5A, 40V V(RRM), Silicon, TO-252AA, ROHS COMPLIANT, SIMILAR TO TO-252AA, DPAK-3 Product overview: 6CWQ04FNPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 3.5A, 40V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3.5A, 40V, DPAK, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-6CWQ04FNPBF can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Arrays - 6CWQ04FNPBF - 197919-6CWQ04FNPBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - 6CWQ04FNPBF
197919-6CWQ04FNPBF
Diodes, Rectifiers - Arrays - 6CWQ04FNPBF 197919-6CWQ04FNPBF
Manufacturer: Vishay Win Source Part Number: 197919-6CWQ04FNPBF Packaging: Tube/Rail Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Voltage - Forward (Vf) (Max) @ If: 530mV @ 3A Current - Reverse Leakage @ Vr: 2mA @ 40V Operating Temperature - Junction: -40°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 3.5A Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: D-PAK (TO-252AA) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 197919-6CWQ04FNPBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Voltage - Forward (Vf) (Max) @ If: 530mV @ 3A
Current - Reverse Leakage @ Vr: 2mA @ 40V
Operating Temperature - Junction: -40°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 3.5A
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: D-PAK (TO-252AA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diode Arrays
Product Number 286-6CWQ04FNPBF 197919-6CWQ04FNPBF
Product Name Schottky 3.5A 40V DPAK Diode and Rectifier Diodes, Rectifiers - Arrays - 6CWQ04FNPBF
Package Rail/Tube D-PAK (TO-252AA)
RoHS Compliant RoHS
IO 7 amps
Tj -40 C (-40 F) -40 to 150 C (-40 to 302 F)
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type LLD - Model: PG985C4R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.45 volts
IR 0.0350 mA
View Details
TVS Diodes - 1690743 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Transient Voltage Suppressor Diodes
RoHS Compliant RoHS
Package Sot-323 (sc-70)
View Details
Diodes, Rectifiers - Arrays - SBE809-TL-E - 893640-SBE809-TL-E - Win Source Electronics
Specs
Diode Type Diode Array
View Details
MPPC (SiPMs) / MPPC arrays - S14161-6050HS-04 - Hamamatsu Photonics Europe
Specs
Diode Applications Detector
CT 900 pF
Package Glass epoxy
View Details