Rectifier Diode, Schottky, 1 Phase, 2 Element, 3.5A, 30V V(RRM), Silicon, TO-252AA, ROHS COMPLIANT, MODIFIED TO TO-252AA, DPAK-3 Product overview: 6CWQ03FNTRRPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 3.5A, 30V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3.5A, 30V, DPAK, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-6CWQ03FNTRRPBF can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 197918-6CWQ03FNTRRPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Voltage - Forward (Vf) (Max) @ If: 350mV @ 3A
Current - Reverse Leakage @ Vr: 2mA @ 30V
Operating Temperature - Junction: -40°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 3.5A
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: D-PAK (TO-252AA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Rectifiers | Diode Arrays |
| Product Number | 286-6CWQ03FNTRRPBF | 197918-6CWQ03FNTRRPBF |
| Product Name | Schottky 3.5A 30V DPAK Diode and Rectifier | Diodes, Rectifiers - Arrays - 6CWQ03FNTRRPBF |
| Package | Tape and Reel | D-PAK (TO-252AA) |
| RoHS Compliant | RoHS | |
| Tj | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) |
| Diode Type | Schottky; Schottky |