Vishay Intertechnology, Inc. Diodes, Rectifiers - Arrays - 6CWQ03FNTRR 6CWQ03FNTRR

Description
Manufacturer: Vishay Win Source Part Number: 856981-6CWQ03FNTRR Features: Diode Array 30 V Package: Reel - TR Part Status: Obsolete Family Name: 6CWQ03 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 856981-6CWQ03FNTRR Features: Diode Array 30 V Package: Reel - TR Part Status: Obsolete Family Name: 6CWQ03 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - 6CWQ03FNTRR - 856981-6CWQ03FNTRR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - 6CWQ03FNTRR
856981-6CWQ03FNTRR
Diodes, Rectifiers - Arrays - 6CWQ03FNTRR 856981-6CWQ03FNTRR
Manufacturer: Vishay Win Source Part Number: 856981-6CWQ03FNTRR Features: Diode Array 30 V Package: Reel - TR Part Status: Obsolete Family Name: 6CWQ03 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Vishay
Win Source Part Number: 856981-6CWQ03FNTRR
Features: Diode Array 30 V
Package: Reel - TR
Part Status: Obsolete
Family Name: 6CWQ03
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
Schottky 3.5A 30V DPAK Diode and Rectifier - 286-6CWQ03FNTRR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 3.5A 30V DPAK Diode and Rectifier
286-6CWQ03FNTRR
Schottky 3.5A 30V DPAK Diode and Rectifier 286-6CWQ03FNTRR
Rectifier Diode, Schottky, 1 Phase, 2 Element, 3.5A, 30V V(RRM), Silicon, TO-252AA, MODIFIED TO TO-252AA, DPAK-3 Product overview: 6CWQ03FNTRR from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 3.5A, 30V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3.5A, 30V, DPAK, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-6CWQ03FNTRR can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Phase, 2 Element, 3.5A, 30V V(RRM), Silicon, TO-252AA, MODIFIED TO TO-252AA, DPAK-3 Product overview: 6CWQ03FNTRR from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 3.5A, 30V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3.5A, 30V, DPAK, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-6CWQ03FNTRR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Diode Arrays Rectifiers
Product Number 856981-6CWQ03FNTRR 286-6CWQ03FNTRR
Product Name Diodes, Rectifiers - Arrays - 6CWQ03FNTRR Schottky 3.5A 30V DPAK Diode and Rectifier
Diode Type Schottky; Diode Array 30 V
Unlock Full Specs
to access all available technical data