Vishay Intertechnology, Inc. Diodes, Rectifiers - Arrays - 6CWQ03FNTRLPBF 6CWQ03FNTRLPBF

Description
Manufacturer: Vishay Win Source Part Number: 1129600-6CWQ03FNTRLP BF Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Vishay Win Source Part Number: 1129600-6CWQ03FNTRLP BF Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - 6CWQ03FNTRLPBF - 1129600-6CWQ03FNTRLPBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - 6CWQ03FNTRLPBF
1129600-6CWQ03FNTRLPBF
Diodes, Rectifiers - Arrays - 6CWQ03FNTRLPBF 1129600-6CWQ03FNTRLPBF
Manufacturer: Vishay Win Source Part Number: 1129600-6CWQ03FNTRLP BF Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1129600-6CWQ03FNTRLPBF
Manufacturer Homepage: www.vishay.com
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now
Schottky 3.5A 30V DPAK Diode and Rectifier - 286-6CWQ03FNTRLPBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 3.5A 30V DPAK Diode and Rectifier
286-6CWQ03FNTRLPBF
Schottky 3.5A 30V DPAK Diode and Rectifier 286-6CWQ03FNTRLPBF
Rectifier Diode, Schottky, 1 Phase, 2 Element, 3.5A, 30V V(RRM), Silicon, TO-252AA, ROHS COMPLIANT, MODIFIED TO TO-252AA, DPAK-3 Product overview: 6CWQ03FNTRLPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 3.5A, 30V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3.5A, 30V, DPAK, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-6CWQ03FNTRLPBF can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Phase, 2 Element, 3.5A, 30V V(RRM), Silicon, TO-252AA, ROHS COMPLIANT, MODIFIED TO TO-252AA, DPAK-3 Product overview: 6CWQ03FNTRLPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 3.5A, 30V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3.5A, 30V, DPAK, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-6CWQ03FNTRLPBF can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Diode Arrays Rectifiers
Product Number 1129600-6CWQ03FNTRLPBF 286-6CWQ03FNTRLPBF
Product Name Diodes, Rectifiers - Arrays - 6CWQ03FNTRLPBF Schottky 3.5A 30V DPAK Diode and Rectifier
Diode Type Schottky
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - M1MA151WKT1 - 880497-M1MA151WKT1 - Win Source Electronics
Specs
Diode Type Diode Array 40 V
View Details
Rectifier Diodes, Type SBD - Model: KS823C09 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.9000 volts
View Details
Switching Diodes - 8168892 - RS Components, Ltd.
Specs
Diode Applications Switching
RoHS Compliant RoHS
View Details
Switching Diodes - 7513437P - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Switching
RoHS Compliant RoHS
Package SC-88
View Details