Diode Array 1 Pair Common Cathode Schottky 30V 3.5A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1129599-6CWQ03FN
Packaging: Tube
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Operating Temperature - Junction: -40°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 3.5A
Categories: Discrete Semiconductor Products
Supplier Device Package: D-Pak
Status: Obsolete
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Voltage - DC Reverse (Vr) (Maximum): 30V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient
Family Part Number: 6CWQ03
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 450mV at 3A
Current - Reverse Leakage at Vr: 2mA at 30V
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Diode Arrays | Diode Arrays |
| Product Number | 6CWQ03FN-ND | 1129599-6CWQ03FN |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - 6CWQ03FN |
| Arrangement | Common Catode | |
| Tj | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |
| Package | DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 | |
| Diode Type | Schottky; Schottky |