6.8µF Conformal Coated Tantalum Capacitors 50V 3015 (7038 Metric) 1.2Ohm
CAP TANT 6.8UF 20% 50V 3015 Product overview: 695D685X0050H2T from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6.8UF, 50V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-695D685X0050H2T can be used for catalog matching and distributor lookup.
Tantalum Capacitors - Solid SMD 6.8uF 50volts 20% H case Conformal
CAP TANT 6.8UF 20% 50V 3015
CAP TANT 6.8UF 20% 50V 3015
| DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 695D685X0050H2T-ND | 59-695D685X0050H2T | 874-695D685X0050H2T | 695D685X0050H2T | 695D685X0050H2T |
| Product Name | Tantalum Capacitors | 6.8UF 50V Capacitor | Tantalum Capacitors - Solid SMD 6.8uF 50volts 20% H case Conformal | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Chip Capacitor | ||
| Applications | General Purpose | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 6.8 microF | 6.8 microF | 6.8 microF | 6.8 microF | 6.8 microF |