Vishay Intertechnology, Inc. Capacitors - Tantalum Capacitors 695D476X0020H2T

Description
Win Source Part Number: 990739-695D476X0020H 2T Category: Capacitors>Tantalum Capacitors Series: TANTAMOUNT®, 695D Type: Conformal Coated Features: General Purpose Package: Tape & Reel (TR) Height - Seated (Max): 0.125" (3.17mm) Standard Package: 600 Mounting: SMD (SMT) Capacitance: 47 µF Tolerance: ±20% Voltage - Rated: 20 V ESR (Equivalent Series Resistance): 500mOhm Manufacturer Size Code: H Package / Case: 3015 (7038 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.303" L x 0.150" W (7.70mm x 3.81mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 2A (4 Weeks) HTSUS: 8532.21.0050 Mfr: Vishay Sprague
Request a Quote
Description
Win Source Part Number: 990739-695D476X0020H 2T Category: Capacitors>Tantalum Capacitors Series: TANTAMOUNT®, 695D Type: Conformal Coated Features: General Purpose Package: Tape & Reel (TR) Height - Seated (Max): 0.125" (3.17mm) Standard Package: 600 Mounting: SMD (SMT) Capacitance: 47 µF Tolerance: ±20% Voltage - Rated: 20 V ESR (Equivalent Series Resistance): 500mOhm Manufacturer Size Code: H Package / Case: 3015 (7038 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.303" L x 0.150" W (7.70mm x 3.81mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 2A (4 Weeks) HTSUS: 8532.21.0050 Mfr: Vishay Sprague
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 695D476X0020H2T is a solid tantalum chip capacitor from Lingto Electronic Limited, featuring a capacitance of 47 OºF with a tolerance of ±20%. It is rated for a maximum DC voltage of 20 V and operates effectively within a temperature range of -55 °C to +125 °C, although voltage derating is required above 85 °C. The capacitor has a moisture sensitivity level of 2a and is designed for compatibility with various pad layouts, including those specified in MIL-PRF-55365/4. This component is available with 100% tin terminations and can be supplied on tape and reel for automated assembly processes. The capacitor's dimensions are consistent with standard case codes, making it suitable for a variety of applications. It is important to note that this product is RoHS-compliant, ensuring it meets environmental regulations. The specifications indicate that it is suitable for use in applications requiring reliable performance under varying conditions.

Datasheet Summary
Powered by GS/AI

The 695D476X0020H2T is a solid tantalum chip capacitor from Lingto Electronic Limited, featuring a capacitance of 47 OºF with a tolerance of ±20%. It is rated for a maximum DC voltage of 20 V and operates effectively within a temperature range of -55 °C to +125 °C, although voltage derating is required above 85 °C. The capacitor has a moisture sensitivity level of 2a and is designed for compatibility with various pad layouts, including those specified in MIL-PRF-55365/4. This component is available with 100% tin terminations and can be supplied on tape and reel for automated assembly processes. The capacitor's dimensions are consistent with standard case codes, making it suitable for a variety of applications. It is important to note that this product is RoHS-compliant, ensuring it meets environmental regulations. The specifications indicate that it is suitable for use in applications requiring reliable performance under varying conditions.

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Tantalum Capacitors - 990739-695D476X0020H2T - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
990739-695D476X0020H2T
Capacitors - Tantalum Capacitors 990739-695D476X0020H2T
Win Source Part Number: 990739-695D476X0020H 2T Category: Capacitors>Tantalum Capacitors Series: TANTAMOUNT®, 695D Type: Conformal Coated Features: General Purpose Package: Tape & Reel (TR) Height - Seated (Max): 0.125" (3.17mm) Standard Package: 600 Mounting: SMD (SMT) Capacitance: 47 µF Tolerance: ±20% Voltage - Rated: 20 V ESR (Equivalent Series Resistance): 500mOhm Manufacturer Size Code: H Package / Case: 3015 (7038 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.303" L x 0.150" W (7.70mm x 3.81mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 2A (4 Weeks) HTSUS: 8532.21.0050 Mfr: Vishay Sprague

Win Source Part Number: 990739-695D476X0020H2T
Category: Capacitors>Tantalum Capacitors
Series: TANTAMOUNT®, 695D
Type: Conformal Coated
Features: General Purpose
Package: Tape & Reel (TR)
Height - Seated (Max): 0.125" (3.17mm)
Standard Package: 600
Mounting: SMD (SMT)
Capacitance: 47 µF
Tolerance: ±20%
Voltage - Rated: 20 V
ESR (Equivalent Series Resistance): 500mOhm
Manufacturer Size Code: H
Package / Case: 3015 (7038 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.303" L x 0.150" W (7.70mm x 3.81mm)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8532.21.0050
Mfr: Vishay Sprague

Buy Now Datasheet
Singapore, Singapore
47UF 20V Capacitor
59-695D476X0020H2T
47UF 20V Capacitor 59-695D476X0020H2T
CAP TANT 47UF 20% 20V 3015 Product overview: 695D476X0020H2T from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-695D476X0020H2T can be used for catalog matching and distributor lookup.

CAP TANT 47UF 20% 20V 3015 Product overview: 695D476X0020H2T from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-695D476X0020H2T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 695D476X0020H2T-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
695D476X0020H2T-ND
Tantalum Capacitors 695D476X0020H2T-ND
47µF Conformal Coated Tantalum Capacitors 20V 3015 (7038 Metric) 500mOhm

47µF Conformal Coated Tantalum Capacitors 20V 3015 (7038 Metric) 500mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 695D476X0020H2T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
695D476X0020H2T
Capacitors - Tantalum Capacitors 695D476X0020H2T
CAP TANT 47UF 20% 20V 3015

CAP TANT 47UF 20% 20V 3015

Supplier's Site
Tantalum Capacitors - 695D476X0020H2T - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
695D476X0020H2T
Tantalum Capacitors 695D476X0020H2T
CAP TANT 47UF 20% 20V 3015

CAP TANT 47UF 20% 20V 3015

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 990739-695D476X0020H2T 59-695D476X0020H2T 695D476X0020H2T-ND 695D476X0020H2T 695D476X0020H2T
Product Name Capacitors - Tantalum Capacitors 47UF 20V Capacitor Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF 47 microF 47 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 20 volts 20 volts 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-380LX102M160J042 - New Yorker Electronics Co., Inc.
Specs
Capacitance Type Fixed
Operating Temperature 85 C (185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Ceramic Capacitors - 0603J0100101JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Film Capacitors - 1725557 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers