Vishay Intertechnology, Inc. Tantalum Capacitors 695D475X9020D2T

Description
4.7µF Conformal Coated Tantalum Capacitors 20V 1810 (4724 Metric) 2.8Ohm
Request a Quote Datasheet
Description
4.7µF Conformal Coated Tantalum Capacitors 20V 1810 (4724 Metric) 2.8Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 695D475X9020D2T-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
695D475X9020D2T-ND
Tantalum Capacitors 695D475X9020D2T-ND
4.7µF Conformal Coated Tantalum Capacitors 20V 1810 (4724 Metric) 2.8Ohm

4.7µF Conformal Coated Tantalum Capacitors 20V 1810 (4724 Metric) 2.8Ohm

Buy Now Datasheet
Tantalum Capacitors - 695D475X9020D2T - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
695D475X9020D2T
Tantalum Capacitors 695D475X9020D2T
CAP TANT 4.7UF 10% 20V 1810

CAP TANT 4.7UF 10% 20V 1810

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 695D475X9020D2T-ND 695D475X9020D2T
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701067 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - 0603J0103P30CCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details