Vishay Intertechnology, Inc. Tantalum Capacitors 695D336X0010F2T

Description
33µF Conformal Coated Tantalum Capacitors 10V 2414 (6034 Metric) 1.2Ohm
Request a Quote Datasheet
Description
33µF Conformal Coated Tantalum Capacitors 10V 2414 (6034 Metric) 1.2Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 695D336X0010F2T-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
695D336X0010F2T-ND
Tantalum Capacitors 695D336X0010F2T-ND
33µF Conformal Coated Tantalum Capacitors 10V 2414 (6034 Metric) 1.2Ohm

33µF Conformal Coated Tantalum Capacitors 10V 2414 (6034 Metric) 1.2Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 695D336X0010F2T - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
695D336X0010F2T
Capacitors - Tantalum Capacitors 695D336X0010F2T
CAP TANT 33UF 20% 10V 2414

CAP TANT 33UF 20% 10V 2414

Supplier's Site
Tantalum Capacitors - 695D336X0010F2T - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
695D336X0010F2T
Tantalum Capacitors 695D336X0010F2T
CAP TANT 33UF 20% 10V 2414

CAP TANT 33UF 20% 10V 2414

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 695D336X0010F2T-ND 695D336X0010F2T 695D336X0010F2T
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1701182 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Polymer - 227XMPL004MG19H - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
4 suppliers