Vishay Precision Group Tantalum Capacitors 695D157X0010H2T

Description
150µF Conformal Coated Tantalum Capacitors 10V 3015 (7038 Metric) 400mOhm
Request a Quote Datasheet
Description
150µF Conformal Coated Tantalum Capacitors 10V 3015 (7038 Metric) 400mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 695D157X0010H2T-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
695D157X0010H2T-ND
Tantalum Capacitors 695D157X0010H2T-ND
150µF Conformal Coated Tantalum Capacitors 10V 3015 (7038 Metric) 400mOhm

150µF Conformal Coated Tantalum Capacitors 10V 3015 (7038 Metric) 400mOhm

Buy Now Datasheet
Capacitor Tant, 150Uf, 10V, 0.4 Ohm, 0.2, Smd; Capacitance Vishay - 08J0202 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 150Uf, 10V, 0.4 Ohm, 0.2, Smd; Capacitance Vishay
08J0202
Capacitor Tant, 150Uf, 10V, 0.4 Ohm, 0.2, Smd; Capacitance Vishay 08J0202
CAPACITOR TANT, 150UF, 10V, 0.4 OHM, 0.2, SMD; Capacitance:150µF; Voltage(DC):10V; Capacitor Case / Package:3015 [7738 Metric]; Capacitance Tolerance:± 20%; ESR:0.4ohm; Manufacturer Size Code:H; Failure Rate:-; Ripple Current:610mA RoHS Compliant: Yes

CAPACITOR TANT, 150UF, 10V, 0.4 OHM, 0.2, SMD; Capacitance:150µF; Voltage(DC):10V; Capacitor Case / Package:3015 [7738 Metric]; Capacitance Tolerance:± 20%; ESR:0.4ohm; Manufacturer Size Code:H; Failure Rate:-; Ripple Current:610mA RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 150Uf, 10V, 0.4 Ohm, 0.2, Smd; Capacitance Vishay - 08J0195 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 150Uf, 10V, 0.4 Ohm, 0.2, Smd; Capacitance Vishay
08J0195
Tantalum Capacitor, 150Uf, 10V, 0.4 Ohm, 0.2, Smd; Capacitance Vishay 08J0195
TANTALUM CAPACITOR, 150UF, 10V, 0.4 OHM, 0.2, SMD; Capacitance:150µF; Voltage(DC):10V; Capacitor Case / Package:3015 [7738 Metric]; Capacitance Tolerance:± 20%; ESR:0.4ohm; Manufacturer Size Code:H; Failure Rate:-; Qualification:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 150UF, 10V, 0.4 OHM, 0.2, SMD; Capacitance:150µF; Voltage(DC):10V; Capacitor Case / Package:3015 [7738 Metric]; Capacitance Tolerance:± 20%; ESR:0.4ohm; Manufacturer Size Code:H; Failure Rate:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - 695D157X0010H2T - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
695D157X0010H2T
Capacitors - Tantalum Capacitors 695D157X0010H2T
CAP TANT 150UF 20% 10V 3015

CAP TANT 150UF 20% 10V 3015

Supplier's Site
Tantalum Capacitors - 695D157X0010H2T - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
695D157X0010H2T
Tantalum Capacitors 695D157X0010H2T
CAP TANT 150UF 20% 10V 3015

CAP TANT 150UF 20% 10V 3015

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 695D157X0010H2T-ND 08J0202 695D157X0010H2T 695D157X0010H2T
Product Name Tantalum Capacitors Capacitor Tant, 150Uf, 10V, 0.4 Ohm, 0.2, Smd; Capacitance Vishay Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 150 microF 150 microF 150 microF 150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 105AVD050MCR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Ceramic Capacitors - 1763-0603B683K6R3NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Tantalum Capacitors - 1814716 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers