Vishay Intertechnology, Inc. Tantalum Capacitors 695D105X9020A2T

Description
1µF Conformal Coated Tantalum Capacitors 20V 1305 (3413 Metric) 15Ohm
Request a Quote Datasheet
Description
1µF Conformal Coated Tantalum Capacitors 20V 1305 (3413 Metric) 15Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 695D105X9020A2T-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
695D105X9020A2T-ND
Tantalum Capacitors 695D105X9020A2T-ND
1µF Conformal Coated Tantalum Capacitors 20V 1305 (3413 Metric) 15Ohm

1µF Conformal Coated Tantalum Capacitors 20V 1305 (3413 Metric) 15Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 695D105X9020A2T - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
695D105X9020A2T
Capacitors - Tantalum Capacitors 695D105X9020A2T
CAP TANT 1UF 10% 20V 1305

CAP TANT 1UF 10% 20V 1305

Supplier's Site
Tantalum Capacitors - 695D105X9020A2T - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
695D105X9020A2T
Tantalum Capacitors 695D105X9020A2T
CAP TANT 1UF 10% 20V 1305

CAP TANT 1UF 10% 20V 1305

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 695D105X9020A2T-ND 695D105X9020A2T 695D105X9020A2T
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Aluminum Electrolytic Capacitors - 107UVK016MEL - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications General Purpose; General Purpose
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details