Vishay Intertechnology, Inc. Tantalum Capacitors 695D105X0020A4T

Description
1µF Conformal Coated Tantalum Capacitors 20V 1305 (3413 Metric) 15Ohm
Request a Quote Datasheet
Description
1µF Conformal Coated Tantalum Capacitors 20V 1305 (3413 Metric) 15Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 695D105X0020A4T-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
695D105X0020A4T-ND
Tantalum Capacitors 695D105X0020A4T-ND
1µF Conformal Coated Tantalum Capacitors 20V 1305 (3413 Metric) 15Ohm

1µF Conformal Coated Tantalum Capacitors 20V 1305 (3413 Metric) 15Ohm

Buy Now Datasheet
Tantalum Capacitors - 695D105X0020A4T - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
695D105X0020A4T
Tantalum Capacitors 695D105X0020A4T
CAP TANT 1UF 20% 20V 1305

CAP TANT 1UF 20% 20V 1305

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 695D105X0020A4T - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
695D105X0020A4T
Capacitors - Tantalum Capacitors 695D105X0020A4T
CAP TANT 1UF 20% 20V 1305

CAP TANT 1UF 20% 20V 1305

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 695D105X0020A4T-ND 695D105X0020A4T 695D105X0020A4T
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Tantalum Capacitors - TDL105M035S1B-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers