Vishay Intertechnology, Inc. 470uF 40V 1.28A Capacitor 678D477M040EK3D

Description
470uF 40V Radial Al Electrolytic Cap, 133mR ESR, 1.28A Ripple Product overview: 678D477M040EK3D from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470uF, 40V, 1.28A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470uF, 40V, 1.28A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-678D477M040EK3D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
470uF 40V Radial Al Electrolytic Cap, 133mR ESR, 1.28A Ripple Product overview: 678D477M040EK3D from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470uF, 40V, 1.28A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470uF, 40V, 1.28A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-678D477M040EK3D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
470uF 40V 1.28A Capacitor
58-678D477M040EK3D
470uF 40V 1.28A Capacitor 58-678D477M040EK3D
470uF 40V Radial Al Electrolytic Cap, 133mR ESR, 1.28A Ripple Product overview: 678D477M040EK3D from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470uF, 40V, 1.28A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470uF, 40V, 1.28A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-678D477M040EK3D can be used for catalog matching and distributor lookup.

470uF 40V Radial Al Electrolytic Cap, 133mR ESR, 1.28A Ripple Product overview: 678D477M040EK3D from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470uF, 40V, 1.28A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470uF, 40V, 1.28A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-678D477M040EK3D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 678D477M040EK3D-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
678D477M040EK3D-ND
Aluminum Electrolytic Capacitors 678D477M040EK3D-ND
470µF 40V Aluminum Electrolytic Capacitors Radial, Can 133mOhm @ 20Hz 4000 Hrs @ 105°C

470µF 40V Aluminum Electrolytic Capacitors Radial, Can 133mOhm @ 20Hz 4000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 678D477M040EK3D - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
678D477M040EK3D
Capacitors - Aluminum Electrolytic Capacitors 678D477M040EK3D
CAP ALUM 470UF 20% 40V RADIAL

CAP ALUM 470UF 20% 40V RADIAL

Supplier's Site
Aluminum Electrolytic Capacitor 470Uf, 40V, 20%, Radial; Capacitance Vishay - 90F7557 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 470Uf, 40V, 20%, Radial; Capacitance Vishay
90F7557
Aluminum Electrolytic Capacitor 470Uf, 40V, 20%, Radial; Capacitance Vishay 90F7557
ALUMINUM ELECTROLYTIC CAPACITOR 470UF, 40V, 20%, RADIAL; Capacitance:470µF; Voltage(DC):40V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm RoHS Compliant: No

ALUMINUM ELECTROLYTIC CAPACITOR 470UF, 40V, 20%, RADIAL; Capacitance:470µF; Voltage(DC):40V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 58-678D477M040EK3D 678D477M040EK3D-ND 678D477M040EK3D 90F7557
Product Name 470uF 40V 1.28A Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 470Uf, 40V, 20%, Radial; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Capacitance Range 470 microF 470 microF 470 microF 470 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 40 volts 40 volts 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C184U025DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100221KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1713250 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details