Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors 678D338M010EN5O

Description
3300µF 10V Aluminum Electrolytic Capacitors Radial, Can 85mOhm @ 20Hz 4000 Hrs @ 105°C
Request a Quote Datasheet
Description
3300µF 10V Aluminum Electrolytic Capacitors Radial, Can 85mOhm @ 20Hz 4000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 678D338M010EN5O-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
678D338M010EN5O-ND
Aluminum Electrolytic Capacitors 678D338M010EN5O-ND
3300µF 10V Aluminum Electrolytic Capacitors Radial, Can 85mOhm @ 20Hz 4000 Hrs @ 105°C

3300µF 10V Aluminum Electrolytic Capacitors Radial, Can 85mOhm @ 20Hz 4000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 678D338M010EN5O - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
678D338M010EN5O
Capacitors - Aluminum Electrolytic Capacitors 678D338M010EN5O
CAP ALUM 3300UF 20% 10V RADIAL

CAP ALUM 3300UF 20% 10V RADIAL

Supplier's Site
3300Uf 10V 16X32 105 Rad Vishay - 83K8010 - Newark, An Avnet Company
Chicago, IL, United States
3300Uf 10V 16X32 105 Rad Vishay
83K8010
3300Uf 10V 16X32 105 Rad Vishay 83K8010
3300uF 10V 16x32 105 Rad

3300uF 10V 16x32 105 Rad

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 678D338M010EN5O-ND 678D338M010EN5O 83K8010
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 3300Uf 10V 16X32 105 Rad Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminum Electrolytic Capacitor - 101C402T200EE2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4000 microF
View Details
3 suppliers
Ceramic Capacitors - 0603J0160100GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details