Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors 678D227M063EK4DSR9

Description
220µF 63V Aluminum Electrolytic Capacitors Radial, Can 170mOhm @ 20Hz 4000 Hrs @ 105°C
Request a Quote Datasheet
Description
220µF 63V Aluminum Electrolytic Capacitors Radial, Can 170mOhm @ 20Hz 4000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 678D227M063EK4DSR9-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
678D227M063EK4DSR9-ND
Aluminum Electrolytic Capacitors 678D227M063EK4DSR9-ND
220µF 63V Aluminum Electrolytic Capacitors Radial, Can 170mOhm @ 20Hz 4000 Hrs @ 105°C

220µF 63V Aluminum Electrolytic Capacitors Radial, Can 170mOhm @ 20Hz 4000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 678D227M063EK4DSR9 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
678D227M063EK4DSR9
Capacitors - Aluminum Electrolytic Capacitors 678D227M063EK4DSR9
CAP ALUM 220UF 20% 63V RADIAL

CAP ALUM 220UF 20% 63V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 678D227M063EK4DSR9-ND 678D227M063EK4DSR9
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101C164M063DN1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - 1608-1260-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers