Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors 678D188M035FR5D

Description
1800µF 35V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C
Request a Quote Datasheet
Description
1800µF 35V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 678D188M035FR5D-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
678D188M035FR5D-ND
Aluminum Electrolytic Capacitors 678D188M035FR5D-ND
1800µF 35V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C

1800µF 35V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C

Buy Now Datasheet
1800Uf 35V 18X36 105 Rad Vishay - 06M5863 - Newark, An Avnet Company
Chicago, IL, United States
1800Uf 35V 18X36 105 Rad Vishay
06M5863
1800Uf 35V 18X36 105 Rad Vishay 06M5863
1800uF 35V 18x36 105 Rad

1800uF 35V 18x36 105 Rad

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 678D188M035FR5D - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
678D188M035FR5D
Capacitors - Aluminum Electrolytic Capacitors 678D188M035FR5D
CAP ALUM 1800UF 20% 35V RADIAL

CAP ALUM 1800UF 20% 35V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 678D188M035FR5D-ND 06M5863 678D188M035FR5D
Product Name Aluminum Electrolytic Capacitors 1800Uf 35V 18X36 105 Rad Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1713276 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-0402B103K100NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details