Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors 678D108M6R3DG5O

Description
1000µF 6.3V Aluminum Electrolytic Capacitors Radial, Can 200mOhm @ 20Hz
Request a Quote Datasheet
Description
1000µF 6.3V Aluminum Electrolytic Capacitors Radial, Can 200mOhm @ 20Hz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 718-678D108M6R3DG5O-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
718-678D108M6R3DG5O-ND
Aluminum Electrolytic Capacitors 718-678D108M6R3DG5O-ND
1000µF 6.3V Aluminum Electrolytic Capacitors Radial, Can 200mOhm @ 20Hz

1000µF 6.3V Aluminum Electrolytic Capacitors Radial, Can 200mOhm @ 20Hz

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 678D108M6R3DG5O - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
678D108M6R3DG5O
Capacitors - Aluminum Electrolytic Capacitors 678D108M6R3DG5O
CAP ALUM 1000UF 20% 6.3V RADIAL

CAP ALUM 1000UF 20% 6.3V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 718-678D108M6R3DG5O-ND 678D108M6R3DG5O
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C253U010AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details