Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors 678D108M025DS3D

Description
1000µF 25V Aluminum Electrolytic Capacitors Radial, Can 90mOhm @ 20Hz
Request a Quote Datasheet
Description
1000µF 25V Aluminum Electrolytic Capacitors Radial, Can 90mOhm @ 20Hz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 678D108M025DS3D-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
678D108M025DS3D-ND
Aluminum Electrolytic Capacitors 678D108M025DS3D-ND
1000µF 25V Aluminum Electrolytic Capacitors Radial, Can 90mOhm @ 20Hz

1000µF 25V Aluminum Electrolytic Capacitors Radial, Can 90mOhm @ 20Hz

Buy Now Datasheet
Aluminum Electrolytic Capacitor 1000Uf, 25V, 20%, Radial; Capacitance Vishay - 90F7546 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 1000Uf, 25V, 20%, Radial; Capacitance Vishay
90F7546
Aluminum Electrolytic Capacitor 1000Uf, 25V, 20%, Radial; Capacitance Vishay 90F7546
ALUMINUM ELECTROLYTIC CAPACITOR 1000UF, 25V, 20%, RADIAL; Capacitance:1000µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm RoHS Compliant: No

ALUMINUM ELECTROLYTIC CAPACITOR 1000UF, 25V, 20%, RADIAL; Capacitance:1000µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm RoHS Compliant: No

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 678D108M025DS3D - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
678D108M025DS3D
Capacitors - Aluminum Electrolytic Capacitors 678D108M025DS3D
CAP ALUM 1000UF 20% 25V RADIAL

CAP ALUM 1000UF 20% 25V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 678D108M025DS3D-ND 90F7546 678D108M025DS3D
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 1000Uf, 25V, 20%, Radial; Capacitance Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C364U7R5CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1733439 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers