Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors 678D107M050CG5D

Description
100µF 50V Aluminum Electrolytic Capacitors Radial, Can 520mOhm @ 20Hz 3000 Hrs @ 105°C
Request a Quote Datasheet
Description
100µF 50V Aluminum Electrolytic Capacitors Radial, Can 520mOhm @ 20Hz 3000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 678D107M050CG5D-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
678D107M050CG5D-ND
Aluminum Electrolytic Capacitors 678D107M050CG5D-ND
100µF 50V Aluminum Electrolytic Capacitors Radial, Can 520mOhm @ 20Hz 3000 Hrs @ 105°C

100µF 50V Aluminum Electrolytic Capacitors Radial, Can 520mOhm @ 20Hz 3000 Hrs @ 105°C

Buy Now Datasheet
100Uf 50V 10X20 105 Rad Vishay - 67H8683 - Newark, An Avnet Company
Chicago, IL, United States
100Uf 50V 10X20 105 Rad Vishay
67H8683
100Uf 50V 10X20 105 Rad Vishay 67H8683
100uF 50V 10x20 105 Rad

100uF 50V 10x20 105 Rad

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 678D107M050CG5D - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
678D107M050CG5D
Capacitors - Aluminum Electrolytic Capacitors 678D107M050CG5D
CAP ALUM 100UF 20% 50V RADIAL

CAP ALUM 100UF 20% 50V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 678D107M050CG5D-ND 67H8683 678D107M050CG5D
Product Name Aluminum Electrolytic Capacitors 100Uf 50V 10X20 105 Rad Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitor - 101303U050CC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 30000 microF
View Details
3 suppliers
Ceramic Capacitors - 1608-050522000331FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details