Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors 672D686F100EK3J

Description
68µF 100V Aluminum Electrolytic Capacitors Radial, Can
Request a Quote Datasheet
Description
68µF 100V Aluminum Electrolytic Capacitors Radial, Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 672D686F100EK3J-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
672D686F100EK3J-ND
Aluminum Electrolytic Capacitors 672D686F100EK3J-ND
68µF 100V Aluminum Electrolytic Capacitors Radial, Can

68µF 100V Aluminum Electrolytic Capacitors Radial, Can

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 672D686F100EK3J - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
672D686F100EK3J
Capacitors - Aluminum Electrolytic Capacitors 672D686F100EK3J
CAP ALUM 68UF 100V RADIAL

CAP ALUM 68UF 100V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 672D686F100EK3J-ND 672D686F100EK3J
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - 0603J0105P60BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic Capacitor - 101C483U063CC2D - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 48000 microF
View Details
4 suppliers
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details