Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors 672D477F020EK5D

Description
470µF 20V Aluminum Electrolytic Capacitors Radial, Can 240mOhm @ 120Hz
Request a Quote Datasheet
Description
470µF 20V Aluminum Electrolytic Capacitors Radial, Can 240mOhm @ 120Hz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 672D477F020EK5D-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
672D477F020EK5D-ND
Aluminum Electrolytic Capacitors 672D477F020EK5D-ND
470µF 20V Aluminum Electrolytic Capacitors Radial, Can 240mOhm @ 120Hz

470µF 20V Aluminum Electrolytic Capacitors Radial, Can 240mOhm @ 120Hz

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 672D477F020EK5D - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
672D477F020EK5D
Capacitors - Aluminum Electrolytic Capacitors 672D477F020EK5D
CAP ALUM 470UF 20V RADIAL

CAP ALUM 470UF 20V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 672D477F020EK5D-ND 672D477F020EK5D
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - 0603J0100102KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 338-101C193U063BB2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details