Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors 672D476H040CD5C

Description
47µF 40V Aluminum Electrolytic Capacitors Radial, Can
Request a Quote Datasheet
Description
47µF 40V Aluminum Electrolytic Capacitors Radial, Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 672D476H040CD5C-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
672D476H040CD5C-ND
Aluminum Electrolytic Capacitors 672D476H040CD5C-ND
47µF 40V Aluminum Electrolytic Capacitors Radial, Can

47µF 40V Aluminum Electrolytic Capacitors Radial, Can

Buy Now Datasheet
Aluminum Electrolytic Capacitor 47Uf, 40V, +50%, -10%, Radial; Capacitance Vishay - 66C9563 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 47Uf, 40V, +50%, -10%, Radial; Capacitance Vishay
66C9563
Aluminum Electrolytic Capacitor 47Uf, 40V, +50%, -10%, Radial; Capacitance Vishay 66C9563
ALUMINUM ELECTROLYTIC CAPACITOR 47UF, 40V, +50%, -10%, RADIAL; Capacitance:47µF; Voltage(DC):40V; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; ESR:- RoHS Compliant: No

ALUMINUM ELECTROLYTIC CAPACITOR 47UF, 40V, +50%, -10%, RADIAL; Capacitance:47µF; Voltage(DC):40V; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; ESR:- RoHS Compliant: No

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 672D476H040CD5C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
672D476H040CD5C
Capacitors - Aluminum Electrolytic Capacitors 672D476H040CD5C
CAP ALUM 47UF 40V RADIAL TH

CAP ALUM 47UF 40V RADIAL TH

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 672D476H040CD5C-ND 66C9563 672D476H040CD5C
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 47Uf, 40V, +50%, -10%, Radial; Capacitance Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Aluminum Electrolytic Capacitors - 2002-101123U050BB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1701180 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details