Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors 672D336H100EK5J

Description
33µF 100V Aluminum Electrolytic Capacitors Radial, Can
Request a Quote Datasheet
Description
33µF 100V Aluminum Electrolytic Capacitors Radial, Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 672D336H100EK5J-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
672D336H100EK5J-ND
Aluminum Electrolytic Capacitors 672D336H100EK5J-ND
33µF 100V Aluminum Electrolytic Capacitors Radial, Can

33µF 100V Aluminum Electrolytic Capacitors Radial, Can

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 672D336H100EK5J - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
672D336H100EK5J
Capacitors - Aluminum Electrolytic Capacitors 672D336H100EK5J
CAP ALUM 33UF 100V RADIAL TH

CAP ALUM 33UF 100V RADIAL TH

Supplier's Site
33Uf 100V 16X25 105 Rad Vishay - 83K7813 - Newark, An Avnet Company
Chicago, IL, United States
33Uf 100V 16X25 105 Rad Vishay
83K7813
33Uf 100V 16X25 105 Rad Vishay 83K7813
33uF 100V 16x25 105 Rad

33uF 100V 16x25 105 Rad

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 672D336H100EK5J-ND 672D336H100EK5J 83K7813
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 33Uf 100V 16X25 105 Rad Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminum Electrolytic Capacitor - 101902U040AB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 9000 microF
View Details
3 suppliers
Ceramic Capacitors - 0603J0100332FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details